The EP1M120F484C6 is a high-performance FPGA from the Mercury Programmable Logic Device family, featuring a LUT-based architecture optimized for speed. It includes up to 4,800 logic elements and supports integrated high-speed transceivers capable of clock data recovery at speeds up to 1.25 Gbps. The device is equipped with advanced interconnect structures for efficient routing and enhanced I/O capabilities, supporting various standards such as LVTTL, PCI, and LVDS. This FPGA also incorporates up to four general-purpose phase-locked loops (PLLs) and dedicated multiplier circuitry for efficient arithmetic operations. The embedded system blocks (ESBs) allow for versatile memory implementations, including dual-port RAM and FIFO buffers. With a maximum of 303 user I/O pins, the EP1M120F484C6 is designed for applications requiring robust performance in data-path, DSP, and communication designs.
Loadable PLD, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP1M120F484C6 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1M120F484C6 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 918104-EP1M120F484C6
Series: Mercury
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 303 49152 4800 484-BBGA, FCBGA
Package: Tray
Package: 484-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 303
Part Status: Obsolete
Family Name: EP1M120
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mercury Field Programmable Gate Array (FPGA) IC 303 49152 4800 484-BBGA, FCBGA
IC FPGA 303 I/O 484FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 303 I/O 484FBGA
Mercury Field Programmable Gate Array (FPGA) IC 303 49152 4800 484-BBGA, FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1M120F484C6 | 918104-EP1M120F484C6 | EP1M120F484C6-ND | EP1M120F484C6 | EP1M120F484C6 | EP1M120F484C6 | EP1M120F484C6 |
| Product Name | BGA Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M120F484C6 | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 120K Gates 4800 Cells 1.8V 484-Pin FC-FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.8 | Other | Other; 1.71V ~ 1.89V | ||||
| Package Type | Other; 484-FBGA (23x23) | Other; 484-BBGA, FCBGA | Other; FC-FBGA | Other; 484-BBGA, FCBGA | |||
| Pins | 484 |