Intel Corporation 166.67MHz FPGA Programmable Logic Device EP1K50QC208-3N

Description
FPGA 166.67MHz 40960b CMOS PQFP208 199K Gates Product overview: EP1K50QC208-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 166.67MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50QC208-3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA 166.67MHz 40960b CMOS PQFP208 199K Gates Product overview: EP1K50QC208-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 166.67MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50QC208-3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
166.67MHz FPGA Programmable Logic Device - 696-EP1K50QC208-3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
166.67MHz FPGA Programmable Logic Device
696-EP1K50QC208-3N
166.67MHz FPGA Programmable Logic Device 696-EP1K50QC208-3N
FPGA 166.67MHz 40960b CMOS PQFP208 199K Gates Product overview: EP1K50QC208-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 166.67MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50QC208-3N can be used for catalog matching and distributor lookup.

FPGA 166.67MHz 40960b CMOS PQFP208 199K Gates Product overview: EP1K50QC208-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 166.67MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50QC208-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1845-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1845-ND
FPGAs (Field Programmable Gate Array) 544-1845-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50QC208-3N - 015399-EP1K50QC208-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50QC208-3N
015399-EP1K50QC208-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50QC208-3N 015399-EP1K50QC208-3N
Manufacturer: Altera Win Source Part Number: 015399-EP1K50QC208-3 N Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Family Name: EP1K50 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): APA450-FPQ208ES; APA450-1PQ208I; APA300-CQ208M; Introduction Date: March 24, 2000 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015399-EP1K50QC208-3N
Mounting: SMD (SMT)
Number of I/O: 147
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Family Name: EP1K50
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): APA450-FPQ208ES; APA450-1PQ208I; APA300-CQ208M;
Introduction Date: March 24, 2000
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50QC208-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K50QC208-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K50QC208-3N
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1K50QC208-3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1K50QC208-3N
FPGAs (Field Programmable Gate Array) EP1K50QC208-3N
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet
FPGA 2880 Cells 166.67MHz CMOS Technology 2.5V 208-Pin PQFP - EP1K50QC208-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 166.67MHz CMOS Technology 2.5V 208-Pin PQFP
EP1K50QC208-3N
FPGA 2880 Cells 166.67MHz CMOS Technology 2.5V 208-Pin PQFP EP1K50QC208-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K50QC208-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K50QC208-3N
FPGAs (Field Programmable Gate Array) EP1K50QC208-3N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1K50QC208-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K50QC208-3N
Embedded - FPGAs (Field Programmable Gate Array) EP1K50QC208-3N
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1K50QC208-3N 544-1845-ND 015399-EP1K50QC208-3N EP1K50QC208-3N EP1K50QC208-3N EP1K50QC208-3N EP1K50QC208-3N EP1K50QC208-3N
Product Name 166.67MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50QC208-3N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 166.67MHz CMOS Technology 2.5V 208-Pin PQFP FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 199000 199000 199000 199000 199000
Logic Cells / Logic Blocks 2880 2880 2880 2880
Package Type Other; PQFP Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) QFP; Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP
Internal Frequency 167 MHz
User I/Os 147 pins 147 pins 147 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details