ACEX-1K® Field Programmable Gate Array (FPGA) IC 171 24576 1728 256-BGA
Manufacturer: Altera
Win Source Part Number: 773808-EP1K30FC256-1
Series: ACEX-1K
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-BBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 171
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 24576
Number of Gates: 119000
Part Status: Obsolete(EOL)
Family Name: EP1K30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): APA150-FFG256; APA150-FG256; APA150-FG256X79; APA150-FGG256;
Introduction Date: March 24, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Loadable PLD, 0.4ns, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EP1K30FC256-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30FC256-1 can be used for catalog matching and distributor lookup.
IC FPGA 171 I/O 256FBGA
ACEX-1K® Field Programmable Gate Array (FPGA) IC 171 24576 1728 256-BGA
IC FPGA 171 I/O 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-1028-ND | 773808-EP1K30FC256-1 | 696-EP1K30FC256-1 | EP1K30FC256-1 | EP1K30FC256-1 | EP1K30FC256-1 | EP1K30FC256-1 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30FC256-1 | BGA Fpga | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 1728 Cells 250MHz CMOS Technology 2.5V 256-Pin FBGA |
| Package Type | Other; 256-BGA | Other; 256-BGA | Other; FBGA | ||||
| Pins | 256 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| System Gates | 119000 | 119000 | 119000 | ||||
| Logic Cells / Logic Blocks | 1728 | 1728 | 1728 |