Intel Corporation 250MHz 2.5V FPGA Programmable Logic Device EP1K10TC144-1N

Description
FPGA ACEX 1K Family 10K Gates 576 Cells 250MHz 0.22um Technology 2.5V 144-Pin TQFP Product overview: EP1K10TC144-1N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10TC144-1N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA ACEX 1K Family 10K Gates 576 Cells 250MHz 0.22um Technology 2.5V 144-Pin TQFP Product overview: EP1K10TC144-1N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10TC144-1N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250MHz 2.5V FPGA Programmable Logic Device - 696-EP1K10TC144-1N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz 2.5V FPGA Programmable Logic Device
696-EP1K10TC144-1N
250MHz 2.5V FPGA Programmable Logic Device 696-EP1K10TC144-1N
FPGA ACEX 1K Family 10K Gates 576 Cells 250MHz 0.22um Technology 2.5V 144-Pin TQFP Product overview: EP1K10TC144-1N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10TC144-1N can be used for catalog matching and distributor lookup.

FPGA ACEX 1K Family 10K Gates 576 Cells 250MHz 0.22um Technology 2.5V 144-Pin TQFP Product overview: EP1K10TC144-1N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10TC144-1N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TC144-1N - 203663-EP1K10TC144-1N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TC144-1N
203663-EP1K10TC144-1N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TC144-1N 203663-EP1K10TC144-1N
Manufacturer: Altera Win Source Part Number: 203663-EP1K10TC144-1 N Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 12288 Number of Gates: 56000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203663-EP1K10TC144-1N
Mounting: SMD (SMT)
Number of I/O: 92
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 12288
Number of Gates: 56000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1K10TC144-1N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1K10TC144-1N-ND
FPGAs (Field Programmable Gate Array) EP1K10TC144-1N-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 92 12288 576 144-LQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 92 12288 576 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TC144-1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K10TC144-1N
Embedded - FPGAs (Field Programmable Gate Array) EP1K10TC144-1N
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site Datasheet
FPGA 576 Cells 250MHz CMOS Technology 2.5V 144-Pin TQFP - EP1K10TC144-1N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 576 Cells 250MHz CMOS Technology 2.5V 144-Pin TQFP
EP1K10TC144-1N
FPGA 576 Cells 250MHz CMOS Technology 2.5V 144-Pin TQFP EP1K10TC144-1N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TC144-1N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K10TC144-1N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K10TC144-1N
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1K10TC144-1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K10TC144-1N
FPGAs (Field Programmable Gate Array) EP1K10TC144-1N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 92 12288 576 144-LQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 92 12288 576 144-LQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1K10TC144-1N 203663-EP1K10TC144-1N EP1K10TC144-1N-ND EP1K10TC144-1N EP1K10TC144-1N EP1K10TC144-1N EP1K10TC144-1N
Product Name 250MHz 2.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TC144-1N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 576 Cells 250MHz CMOS Technology 2.5V 144-Pin TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Pins 144 144
System Gates 56000 56000 56000
Logic Cells / Logic Blocks 576 576 576
Package Type QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C7 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details