Intel Corporation Fpga EP1K10QC208-2N

Description
Loadable PLD, 0.5ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP1K10QC208-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10QC208-2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.5ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP1K10QC208-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10QC208-2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.5ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP1K10QC208-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10QC208-2N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.5ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP1K10QC208-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10QC208-2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1K10QC208-2N-ND
FPGAs (Field Programmable Gate Array) EP1K10QC208-2N-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N - 124862-EP1K10QC208-2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N
124862-EP1K10QC208-2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N 124862-EP1K10QC208-2N
Manufacturer: Altera Win Source Part Number: 124862-EP1K10QC208-2 N Mounting: SMD (SMT) Number of I/O: 120 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 12288 Number of Gates: 56000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 124862-EP1K10QC208-2N
Mounting: SMD (SMT)
Number of I/O: 120
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 12288
Number of Gates: 56000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K10QC208-2N
FPGAs (Field Programmable Gate Array) EP1K10QC208-2N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K10QC208-2N
FPGAs (Field Programmable Gate Array) EP1K10QC208-2N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP

Buy Now Datasheet
FPGA 576 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP - EP1K10QC208-2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 576 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP
EP1K10QC208-2N
FPGA 576 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP EP1K10QC208-2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA ACEX 1K Family 10K Gates 576 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP - 386-EP1K10QC208-2N - Utmel Electronic Limited
Hong Kong, China
FPGA ACEX 1K Family 10K Gates 576 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP
386-EP1K10QC208-2N
FPGA ACEX 1K Family 10K Gates 576 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP 386-EP1K10QC208-2N
FPGA ACEX 1K Family 10K Gates 576 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP

FPGA ACEX 1K Family 10K Gates 576 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K10QC208-2N
Embedded - FPGAs (Field Programmable Gate Array) EP1K10QC208-2N
IC FPGA 120 I/O 208QFP

IC FPGA 120 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K10QC208-2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K10QC208-2N
IC FPGA 120 I/O 208QFP

IC FPGA 120 I/O 208QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1K10QC208-2N EP1K10QC208-2N-ND 124862-EP1K10QC208-2N EP1K10QC208-2N EP1K10QC208-2N 386-EP1K10QC208-2N EP1K10QC208-2N EP1K10QC208-2N
Product Name Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N FPGAs (Field Programmable Gate Array) FPGA 576 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP FPGA ACEX 1K Family 10K Gates 576 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 56000 56000 56000 56000 56000
Logic Cells / Logic Blocks 576 576 576 576 576
Package Type Other; PQFP Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) QFP; Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP QFP
Internal Frequency 80 MHz 37.5 MHz
User I/Os 120 pins 120 pins 120 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details