Manufacturer: Altera
Win Source Part Number: 1172097-EP1C3T144I7
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Cyclone® Field Programmable Gate Array (FPGA) IC 104 59904 2910 144-LQFP
Field Programmable Gate Array, 2910 CLBs, 320MHz, 2910-Cell, CMOS, PQFP144, 22 X 22 MM, 0.50 MM PITCH, TQFP-144 Product overview: EP1C3T144I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T144I7 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 104 I/O 144TQFP
IC FPGA 104 I/O 144TQFP
IC FPGA 104 I/O 144TQFP
Cyclone® Field Programmable Gate Array (FPGA) IC 104 59904 2910 144-LQFP
IC FPGA 104 I/O 144TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1172097-EP1C3T144I7 | 544-1053-ND | 696-EP1C3T144I7 | EP1C3T144I7 | 386-EP1C3T144I7 | EP1C3T144I7 | EP1C3T144I7 | EP1C3T144I7 | EP1C3T144I7 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T144I7 | FPGAs (Field Programmable Gate Array) | 320MHz FPGA Programmable Logic Device | FPGA 2910 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 144-Pin TQFP | IC FPGA 104 I/O 144TQFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | TQFP; Other; TQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | ||||
| Pins | 144 | ||||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Internal Frequency | 320 MHz | 320 MHz | |||||||
| Supply Voltage | Other; 1.5 | Other; 1.5V | Other | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V |