Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C8N EP1C3T100C8N

Description
Manufacturer: Altera Win Source Part Number: 015364-EP1C3T100C8N Mounting: SMD (SMT) Number of I/O: 65 Number of LABs/CLBs: 291 Number of Logic Elements/Cells: 2910 Total RAM Bits: 59904 Family Name: EP1C3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): M7A3P250-2VQG100I; M7A3P250-1VQ100; M7A3P250-1VQG100; Introduction Date: February 22, 2005 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015364-EP1C3T100C8N Mounting: SMD (SMT) Number of I/O: 65 Number of LABs/CLBs: 291 Number of Logic Elements/Cells: 2910 Total RAM Bits: 59904 Family Name: EP1C3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): M7A3P250-2VQG100I; M7A3P250-1VQ100; M7A3P250-1VQG100; Introduction Date: February 22, 2005 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C8N - 015364-EP1C3T100C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C8N
015364-EP1C3T100C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C8N 015364-EP1C3T100C8N
Manufacturer: Altera Win Source Part Number: 015364-EP1C3T100C8N Mounting: SMD (SMT) Number of I/O: 65 Number of LABs/CLBs: 291 Number of Logic Elements/Cells: 2910 Total RAM Bits: 59904 Family Name: EP1C3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): M7A3P250-2VQG100I; M7A3P250-1VQ100; M7A3P250-1VQG100; Introduction Date: February 22, 2005 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015364-EP1C3T100C8N
Mounting: SMD (SMT)
Number of I/O: 65
Number of LABs/CLBs: 291
Number of Logic Elements/Cells: 2910
Total RAM Bits: 59904
Family Name: EP1C3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): M7A3P250-2VQG100I; M7A3P250-1VQ100; M7A3P250-1VQG100;
Introduction Date: February 22, 2005
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
275MHz 1.5V FPGA Programmable Logic Device
696-EP1C3T100C8N
275MHz 1.5V FPGA Programmable Logic Device 696-EP1C3T100C8N
FPGA Cyclone 2910 Cells 275MHz 130nm 1.5V TQFP Product overview: EP1C3T100C8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T100C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone 2910 Cells 275MHz 130nm 1.5V TQFP Product overview: EP1C3T100C8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C3T100C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1664-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1664-ND
FPGAs (Field Programmable Gate Array) 544-1664-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 65 59904 2910 100-TQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 65 59904 2910 100-TQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1C3T100C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C3T100C8N
FPGAs (Field Programmable Gate Array) EP1C3T100C8N
Cyclone® Field Programmable Gate Array (FPGA) IC 65 59904 2910 100-TQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 65 59904 2910 100-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C3T100C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C3T100C8N
IC FPGA 65 I/O 100TQFP

IC FPGA 65 I/O 100TQFP

Supplier's Site
FPGA 2910 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 100-Pin TQFP - EP1C3T100C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2910 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 100-Pin TQFP
EP1C3T100C8N
FPGA 2910 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 100-Pin TQFP EP1C3T100C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C3T100C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C3T100C8N
FPGAs (Field Programmable Gate Array) EP1C3T100C8N
IC FPGA 65 I/O 100TQFP

IC FPGA 65 I/O 100TQFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C3T100C8N
Embedded - FPGAs (Field Programmable Gate Array) EP1C3T100C8N
IC FPGA 65 I/O 100TQFP

IC FPGA 65 I/O 100TQFP

Supplier's Site Datasheet
FPGA Cyclone® Family 2910 Cells 275.03MHz 130nm Technology 1.5V 100-Pin TQFP - 386-EP1C3T100C8N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® Family 2910 Cells 275.03MHz 130nm Technology 1.5V 100-Pin TQFP
386-EP1C3T100C8N
FPGA Cyclone® Family 2910 Cells 275.03MHz 130nm Technology 1.5V 100-Pin TQFP 386-EP1C3T100C8N
FPGA Cyclone® Family 2910 Cells 275.03MHz 130nm Technology 1.5V 100-Pin TQFP

FPGA Cyclone® Family 2910 Cells 275.03MHz 130nm Technology 1.5V 100-Pin TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015364-EP1C3T100C8N 696-EP1C3T100C8N 544-1664-ND EP1C3T100C8N EP1C3T100C8N EP1C3T100C8N EP1C3T100C8N EP1C3T100C8N 386-EP1C3T100C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C3T100C8N 275MHz 1.5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 2910 Cells 275.03MHz 0.13um (CMOS) Technology 1.5V 100-Pin TQFP FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA Cyclone® Family 2910 Cells 275.03MHz 130nm Technology 1.5V 100-Pin TQFP
Logic Cells / Logic Blocks 2910 2910 2910 2910 2910
Package Type QFP; TQFP; Other; 100-TQFP (14x14) Other; TQFP TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP TQFP; Other; TQFP QFP; Other; 100-TQFP QFP; Other; 100-TQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.425V ~ 1.575V Other Other; 1.425V ~ 1.575V Other; 1.5V
Internal Frequency 250 MHz 275 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details