Intel Corporation END - OF - LIFE - EP1C20F400 EP1C20F400

Description
Manufacturer: Altera Win Source Part Number: 1172091-EP1C20F400 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 1172091-EP1C20F400 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - EP1C20F400 - 1172091-EP1C20F400 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - EP1C20F400
1172091-EP1C20F400
END - OF - LIFE - EP1C20F400 1172091-EP1C20F400
Manufacturer: Altera Win Source Part Number: 1172091-EP1C20F400 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172091-EP1C20F400
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1172091-EP1C20F400
Product Name END - OF - LIFE - EP1C20F400
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C5 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 650 pins
View Details
TIBPAL16R4-15M High-Performance Impact<TM> PAL<R> Circuits - 5962-8515512SA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1383462-SLG46881V - Win Source Electronics
Specs
Device Type CPLD
Supply Voltage Other; 2.3V ~ 5.5V
Macrocells 12
View Details
4 suppliers
Channelizer System - 6U VPX - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Device Type FPGA
View Details