Intel Corporation 320MHz FPGA Programmable Logic Device EP1C20F324C7

Description
Field Programmable Gate Array, 20060 CLBs, 320MHz, 20060-Cell, CMOS, PBGA324, 19 X 19 MM, 1.0 MM PITCH, FBGA-324 Product overview: EP1C20F324C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C20F324C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 20060 CLBs, 320MHz, 20060-Cell, CMOS, PBGA324, 19 X 19 MM, 1.0 MM PITCH, FBGA-324 Product overview: EP1C20F324C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C20F324C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
320MHz FPGA Programmable Logic Device - 696-EP1C20F324C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MHz FPGA Programmable Logic Device
696-EP1C20F324C7
320MHz FPGA Programmable Logic Device 696-EP1C20F324C7
Field Programmable Gate Array, 20060 CLBs, 320MHz, 20060-Cell, CMOS, PBGA324, 19 X 19 MM, 1.0 MM PITCH, FBGA-324 Product overview: EP1C20F324C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C20F324C7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 20060 CLBs, 320MHz, 20060-Cell, CMOS, PBGA324, 19 X 19 MM, 1.0 MM PITCH, FBGA-324 Product overview: EP1C20F324C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 320MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C20F324C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324C7 - 1172090-EP1C20F324C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324C7
1172090-EP1C20F324C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324C7 1172090-EP1C20F324C7
Manufacturer: Altera Win Source Part Number: 1172090-EP1C20F324C7 Manufacturer Homepage: www.altera.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 1172090-EP1C20F324C7
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
FPGAs (Field Programmable Gate Array) - 544-1039-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1039-ND
FPGAs (Field Programmable Gate Array) 544-1039-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 233 294912 20060 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 233 294912 20060 324-BGA

Buy Now Datasheet
FPGA 20060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA - EP1C20F324C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 20060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA
EP1C20F324C7
FPGA 20060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA EP1C20F324C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C20F324C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C20F324C7
IC FPGA 233 I/O 324FBGA

IC FPGA 233 I/O 324FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C20F324C7
Embedded - FPGAs (Field Programmable Gate Array) EP1C20F324C7
IC FPGA 233 I/O 324FBGA

IC FPGA 233 I/O 324FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C20F324C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C20F324C7
FPGAs (Field Programmable Gate Array) EP1C20F324C7
Cyclone® Field Programmable Gate Array (FPGA) IC 233 294912 20060 324-BGA

Cyclone® Field Programmable Gate Array (FPGA) IC 233 294912 20060 324-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1C20F324C7 1172090-EP1C20F324C7 544-1039-ND EP1C20F324C7 EP1C20F324C7 EP1C20F324C7 EP1C20F324C7
Product Name 320MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C20F324C7 FPGAs (Field Programmable Gate Array) FPGA 20060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 324-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Internal Frequency 320 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.5 Other Other; 1.425V ~ 1.575V
Package Type Other; 324-BGA Other; FBGA Other; 324-BGA
Pins 324
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C7 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details