Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240C8N EP1C12Q240C8N

Description
Manufacturer: Altera Win Source Part Number: 084758-EP1C12Q240C8N Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 1206 Number of Logic Elements/Cells: 12060 Total RAM Bits: 239616 Family Name: EP1C12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XCV100E-8PQG240C; XCV200E-6PQ240I; XCV200E-6PQG240I; Introduction Date: February 22, 2005 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 084758-EP1C12Q240C8N Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 1206 Number of Logic Elements/Cells: 12060 Total RAM Bits: 239616 Family Name: EP1C12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XCV100E-8PQG240C; XCV200E-6PQ240I; XCV200E-6PQG240I; Introduction Date: February 22, 2005 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240C8N - 084758-EP1C12Q240C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240C8N
084758-EP1C12Q240C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240C8N 084758-EP1C12Q240C8N
Manufacturer: Altera Win Source Part Number: 084758-EP1C12Q240C8N Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 1206 Number of Logic Elements/Cells: 12060 Total RAM Bits: 239616 Family Name: EP1C12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XCV100E-8PQG240C; XCV200E-6PQ240I; XCV200E-6PQG240I; Introduction Date: February 22, 2005 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 084758-EP1C12Q240C8N
Mounting: SMD (SMT)
Number of I/O: 173
Number of LABs/CLBs: 1206
Number of Logic Elements/Cells: 12060
Total RAM Bits: 239616
Family Name: EP1C12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): XCV100E-8PQG240C; XCV200E-6PQ240I; XCV200E-6PQG240I;
Introduction Date: February 22, 2005
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
275MHz 1.5V FPGA Programmable Logic Device - 696-EP1C12Q240C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
275MHz 1.5V FPGA Programmable Logic Device
696-EP1C12Q240C8N
275MHz 1.5V FPGA Programmable Logic Device 696-EP1C12Q240C8N
FPGA 12060 Cells, 275MHz, 173 I/O, PQFP240, 1.5V, CMOS Product overview: EP1C12Q240C8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12Q240C8N can be used for catalog matching and distributor lookup.

FPGA 12060 Cells, 275MHz, 173 I/O, PQFP240, 1.5V, CMOS Product overview: EP1C12Q240C8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 275MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1C12Q240C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1795-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1795-ND
FPGAs (Field Programmable Gate Array) 544-1795-ND
Cyclone® Field Programmable Gate Array (FPGA) IC 173 239616 12060 240-BFQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 173 239616 12060 240-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1C12Q240C8N
Embedded - FPGAs (Field Programmable Gate Array) EP1C12Q240C8N
IC FPGA 173 I/O 240QFP

IC FPGA 173 I/O 240QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C12Q240C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1C12Q240C8N
FPGAs (Field Programmable Gate Array) EP1C12Q240C8N
IC FPGA 173 I/O 240QFP

IC FPGA 173 I/O 240QFP

Supplier's Site Datasheet
FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP - EP1C12Q240C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP
EP1C12Q240C8N
FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP EP1C12Q240C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1C12Q240C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1C12Q240C8N
FPGAs (Field Programmable Gate Array) EP1C12Q240C8N
Cyclone® Field Programmable Gate Array (FPGA) IC 173 239616 12060 240-BFQFP

Cyclone® Field Programmable Gate Array (FPGA) IC 173 239616 12060 240-BFQFP

Buy Now Datasheet
Ic, Cyclone Fpga 12K, Smd, 1C12Q240; No. Of Logic Blocks Altera - 58M5885 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Cyclone Fpga 12K, Smd, 1C12Q240; No. Of Logic Blocks Altera
58M5885
Ic, Cyclone Fpga 12K, Smd, 1C12Q240; No. Of Logic Blocks Altera 58M5885
IC, CYCLONE FPGA 12K, SMD, 1C12Q240; No. of Logic Blocks:1206; No. of Macrocells:12060; FPGA Family:Cyclone; Logic Case Style:QFP; No. of Pins:240Pins; No. of Speed Grades:8; Total RAM Bits:239616; No. of I/O s:173I/O s; Clock RoHS Compliant: Yes

IC, CYCLONE FPGA 12K, SMD, 1C12Q240; No. of Logic Blocks:1206; No. of Macrocells:12060; FPGA Family:Cyclone; Logic Case Style:QFP; No. of Pins:240Pins; No. of Speed Grades:8; Total RAM Bits:239616; No. of I/O s:173I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1C12Q240C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1C12Q240C8N
IC FPGA 173 I/O 240QFP

IC FPGA 173 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084758-EP1C12Q240C8N 696-EP1C12Q240C8N 544-1795-ND EP1C12Q240C8N EP1C12Q240C8N EP1C12Q240C8N EP1C12Q240C8N 58M5885 EP1C12Q240C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1C12Q240C8N 275MHz 1.5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 12060 Cells 320.1MHz 0.13um (CMOS) Technology 1.5V 240-Pin PQFP FPGAs (Field Programmable Gate Array) Ic, Cyclone Fpga 12K, Smd, 1C12Q240; No. Of Logic Blocks Altera Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 12060 12060 12060 12060 1206
Package Type QFP; Other; 240-PQFP (32x32) Other; PQFP Other; 240-BFQFP QFP; Other; 240-BFQFP PQFP; Other; PQFP QFP; Other; 240-BFQFP Other; QFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other
Internal Frequency 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details