Intel Corporation END - OF - LIFE - EP1C12F240I7 EP1C12F240I7

Description
Manufacturer: Altera Win Source Part Number: 1172080-EP1C12F240I7 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 1172080-EP1C12F240I7 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - EP1C12F240I7 - 1172080-EP1C12F240I7 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - EP1C12F240I7
1172080-EP1C12F240I7
END - OF - LIFE - EP1C12F240I7 1172080-EP1C12F240I7
Manufacturer: Altera Win Source Part Number: 1172080-EP1C12F240I7 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172080-EP1C12F240I7
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1172080-EP1C12F240I7
Product Name END - OF - LIFE - EP1C12F240I7
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2X - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 93 pins
View Details
DS90UA101-Q1 Automotive Multi-Channel Digital Audio Serializer - DS90UA101TRTVTQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 50 MHz
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details
CPLDs (Complex Programmable Logic Devices) - 1695-SLG46117VCT-ND - DigiKey
Specs
Device Type CPLD
Package Type Other; 14-UFQFN
Pins 14
View Details
3 suppliers