Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6N EP1AGX90EF1152I6N

Description
Manufacturer: Altera Win Source Part Number: 1172079-EP1AGX90EF11 52I6N Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 1172079-EP1AGX90EF11 52I6N Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6N - 1172079-EP1AGX90EF1152I6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6N
1172079-EP1AGX90EF1152I6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6N 1172079-EP1AGX90EF1152I6N
Manufacturer: Altera Win Source Part Number: 1172079-EP1AGX90EF11 52I6N Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172079-EP1AGX90EF1152I6N
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1172079-EP1AGX90EF1152I6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6N
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details