Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60DF780I6N EP1AGX60DF780I6N

Description
Manufacturer: Altera Win Source Part Number: 1172077-EP1AGX60DF78 0I6N Series: Arria GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 350 Number of LABs/CLBs: 3005 Number of Logic Elements/Cells: 60100 Total RAM Bits: 2528640 Family Name: EP1AGX60D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP1AGX60DF780C6N; Introduction Date: May 01, 2007 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172077-EP1AGX60DF78 0I6N Series: Arria GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 350 Number of LABs/CLBs: 3005 Number of Logic Elements/Cells: 60100 Total RAM Bits: 2528640 Family Name: EP1AGX60D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP1AGX60DF780C6N; Introduction Date: May 01, 2007 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60DF780I6N - 1172077-EP1AGX60DF780I6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60DF780I6N
1172077-EP1AGX60DF780I6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60DF780I6N 1172077-EP1AGX60DF780I6N
Manufacturer: Altera Win Source Part Number: 1172077-EP1AGX60DF78 0I6N Series: Arria GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 350 Number of LABs/CLBs: 3005 Number of Logic Elements/Cells: 60100 Total RAM Bits: 2528640 Family Name: EP1AGX60D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP1AGX60DF780C6N; Introduction Date: May 01, 2007 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172077-EP1AGX60DF780I6N
Series: Arria GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 780-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 350
Number of LABs/CLBs: 3005
Number of Logic Elements/Cells: 60100
Total RAM Bits: 2528640
Family Name: EP1AGX60D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 780-FBGA (29x29)
Alternative Parts (Cross-Reference): EP1AGX60DF780C6N;
Introduction Date: May 01, 2007
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1172077-EP1AGX60DF780I6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60DF780I6N
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details