Intel Corporation 622MHz 1.2V FPGA Programmable Logic Device EP1AGX60DF780C6N

Description
FPGA 60.1K LEs, 622MHz, 350 I/Os, FBGA-780, 1.2V Product overview: EP1AGX60DF780C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX60DF780C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA 60.1K LEs, 622MHz, 350 I/Os, FBGA-780, 1.2V Product overview: EP1AGX60DF780C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX60DF780C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
622MHz 1.2V FPGA Programmable Logic Device - 696-EP1AGX60DF780C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz 1.2V FPGA Programmable Logic Device
696-EP1AGX60DF780C6N
622MHz 1.2V FPGA Programmable Logic Device 696-EP1AGX60DF780C6N
FPGA 60.1K LEs, 622MHz, 350 I/Os, FBGA-780, 1.2V Product overview: EP1AGX60DF780C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX60DF780C6N can be used for catalog matching and distributor lookup.

FPGA 60.1K LEs, 622MHz, 350 I/Os, FBGA-780, 1.2V Product overview: EP1AGX60DF780C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX60DF780C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2377-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2377-ND
FPGAs (Field Programmable Gate Array) 544-2377-ND
Arria GX Field Programmable Gate Array (FPGA) IC 350 2528640 60100 780-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 350 2528640 60100 780-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60DF780C6N - 084358-EP1AGX60DF780C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60DF780C6N
084358-EP1AGX60DF780C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60DF780C6N 084358-EP1AGX60DF780C6N
Manufacturer: Altera Win Source Part Number: 084358-EP1AGX60DF780 C6N Mounting: SMD (SMT) Number of I/O: 350 Number of LABs/CLBs: 3005 Number of Logic Elements/Cells: 60100 Total RAM Bits: 2528640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): EP1AGX60DF780I6N; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084358-EP1AGX60DF780C6N
Mounting: SMD (SMT)
Number of I/O: 350
Number of LABs/CLBs: 3005
Number of Logic Elements/Cells: 60100
Total RAM Bits: 2528640
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): EP1AGX60DF780I6N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60DF780C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX60DF780C6N
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX60DF780C6N
IC FPGA 350 I/O 780FBGA

IC FPGA 350 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX60DF780C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX60DF780C6N
FPGAs (Field Programmable Gate Array) EP1AGX60DF780C6N
Arria GX Field Programmable Gate Array (FPGA) IC 350 2528640 60100 780-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 350 2528640 60100 780-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX60DF780C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX60DF780C6N
FPGAs (Field Programmable Gate Array) EP1AGX60DF780C6N
Arria GX Field Programmable Gate Array (FPGA) IC 350 2528640 60100 780-BBGA, FCBGA

Arria GX Field Programmable Gate Array (FPGA) IC 350 2528640 60100 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX60DF780C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1AGX60DF780C6N
FPGAs (Field Programmable Gate Array) EP1AGX60DF780C6N
IC FPGA 350 I/O 780FBGA

IC FPGA 350 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60DF780C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX60DF780C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX60DF780C6N
FIELD PROGRAMMABLE GATE ARRAY, 6

FIELD PROGRAMMABLE GATE ARRAY, 6

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX60DF780C6N
FPGA - Field Programmable Gate Array EP1AGX60DF780C6N
FPGA - Field Programmable Gate Array FPGA - Arria GX 3005 LABs 350 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 3005 LABs 350 IOs

Buy Now Datasheet
FPGA 60100 Cells 90nm Technology 1.2V 780-Pin FC-FBGA - EP1AGX60DF780C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60100 Cells 90nm Technology 1.2V 780-Pin FC-FBGA
EP1AGX60DF780C6N
FPGA 60100 Cells 90nm Technology 1.2V 780-Pin FC-FBGA EP1AGX60DF780C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1AGX60DF780C6N 544-2377-ND 084358-EP1AGX60DF780C6N EP1AGX60DF780C6N EP1AGX60DF780C6N EP1AGX60DF780C6N EP1AGX60DF780C6N EP1AGX60DF780C6N EP1AGX60DF780C6N EP1AGX60DF780C6N
Product Name 622MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60DF780C6N Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 60100 Cells 90nm Technology 1.2V 780-Pin FC-FBGA
Logic Cells / Logic Blocks 60100 60100 60100 60100 60100
Package Type Other; FBGA Other; 780-BBGA Other; 780-FBGA (29x29) Other; 780-BBGA Other; 780-BBGA, FCBGA Other; 780-BBGA Other; FC-FBGA
Internal Frequency 622 MHz
User I/Os 350 pins 350 pins 350 pins 350 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-1XV - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details