Intel Corporation 640MHz FPGA Programmable Logic Device EP1AGX60CF484I6N

Description
Field Programmable Gate Array, 60100 CLBs, 640MHz, PBGA484, 23 X 23 MM, 1 MM PITCH, LEAD FREE, FBGA-484 Product overview: EP1AGX60CF484I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX60CF484I6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 60100 CLBs, 640MHz, PBGA484, 23 X 23 MM, 1 MM PITCH, LEAD FREE, FBGA-484 Product overview: EP1AGX60CF484I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX60CF484I6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
640MHz FPGA Programmable Logic Device - 696-EP1AGX60CF484I6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP1AGX60CF484I6N
640MHz FPGA Programmable Logic Device 696-EP1AGX60CF484I6N
Field Programmable Gate Array, 60100 CLBs, 640MHz, PBGA484, 23 X 23 MM, 1 MM PITCH, LEAD FREE, FBGA-484 Product overview: EP1AGX60CF484I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX60CF484I6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 60100 CLBs, 640MHz, PBGA484, 23 X 23 MM, 1 MM PITCH, LEAD FREE, FBGA-484 Product overview: EP1AGX60CF484I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX60CF484I6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2402-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2402-ND
FPGAs (Field Programmable Gate Array) 544-2402-ND
Arria GX Field Programmable Gate Array (FPGA) IC 229 2528640 60100 484-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 229 2528640 60100 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60CF484I6N - 203660-EP1AGX60CF484I6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60CF484I6N
203660-EP1AGX60CF484I6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60CF484I6N 203660-EP1AGX60CF484I6N
Manufacturer: Altera Win Source Part Number: 203660-EP1AGX60CF484 I6N Mounting: SMD (SMT) Number of I/O: 229 Number of LABs/CLBs: 3005 Number of Logic Elements/Cells: 60100 Total RAM Bits: 2528640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203660-EP1AGX60CF484I6N
Mounting: SMD (SMT)
Number of I/O: 229
Number of LABs/CLBs: 3005
Number of Logic Elements/Cells: 60100
Total RAM Bits: 2528640
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX60CF484I6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX60CF484I6N
FPGAs (Field Programmable Gate Array) EP1AGX60CF484I6N
Arria GX Field Programmable Gate Array (FPGA) IC 229 2528640 60100 484-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 229 2528640 60100 484-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX60CF484I6N
FPGA - Field Programmable Gate Array EP1AGX60CF484I6N
FPGA - Field Programmable Gate Array FPGA - Arria GX 3005 LABs 229 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 3005 LABs 229 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60CF484I6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX60CF484I6N
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX60CF484I6N
IC FPGA 229 I/O 484FBGA

IC FPGA 229 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60CF484I6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX60CF484I6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX60CF484I6N
IC FPGA 229 I/O 484FBGA

IC FPGA 229 I/O 484FBGA

Supplier's Site
FPGA 60100 Cells 90nm 1.2V 484-Pin FBGA - EP1AGX60CF484I6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60100 Cells 90nm 1.2V 484-Pin FBGA
EP1AGX60CF484I6N
FPGA 60100 Cells 90nm 1.2V 484-Pin FBGA EP1AGX60CF484I6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1AGX60CF484I6N 544-2402-ND 203660-EP1AGX60CF484I6N EP1AGX60CF484I6N EP1AGX60CF484I6N EP1AGX60CF484I6N EP1AGX60CF484I6N EP1AGX60CF484I6N
Product Name 640MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60CF484I6N FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 60100 Cells 90nm 1.2V 484-Pin FBGA
Internal Frequency 640 MHz
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.2 Other; 1.15 V ~ 1.25 V Other; 1.15V ~ 1.25V Other
Package Type Other; 484-BBGA Other; 484-FBGA (23x23) Other; 484-BBGA Other; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details