Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N EP1AGX35DF780I6N

Description
Manufacturer: Altera Win Source Part Number: 1172069-EP1AGX35DF78 0I6N Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 1172069-EP1AGX35DF78 0I6N Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - 1172069-EP1AGX35DF780I6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N
1172069-EP1AGX35DF780I6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N 1172069-EP1AGX35DF780I6N
Manufacturer: Altera Win Source Part Number: 1172069-EP1AGX35DF78 0I6N Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 1172069-EP1AGX35DF780I6N
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1172069-EP1AGX35DF780I6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details