Intel Corporation FPGAs (Field Programmable Gate Array) EP1AGX35CF484C6N

Description
Arria GX Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA
Request a Quote Datasheet
Description
Arria GX Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2396-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2396-ND
FPGAs (Field Programmable Gate Array) 544-2396-ND
Arria GX Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-EP1AGX35CF484C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-EP1AGX35CF484C6N
1.2V FPGA Programmable Logic Device 696-EP1AGX35CF484C6N
FPGA Arria® GX Family 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA Product overview: EP1AGX35CF484C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX35CF484C6N can be used for catalog matching and distributor lookup.

FPGA Arria® GX Family 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA Product overview: EP1AGX35CF484C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1AGX35CF484C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1AGX35CF484C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1AGX35CF484C6N
FPGAs (Field Programmable Gate Array) EP1AGX35CF484C6N
Arria GX Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA

Arria GX Field Programmable Gate Array (FPGA) IC 230 1348416 33520 484-BBGA

Buy Now Datasheet
FPGA Arria® GX Family 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA - 386-EP1AGX35CF484C6N - Utmel Electronic Limited
Hong Kong, China
FPGA Arria® GX Family 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA
386-EP1AGX35CF484C6N
FPGA Arria® GX Family 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA 386-EP1AGX35CF484C6N
FPGA Arria® GX Family 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA

FPGA Arria® GX Family 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA

Supplier's Site
FPGA 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA - EP1AGX35CF484C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA
EP1AGX35CF484C6N
FPGA 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA EP1AGX35CF484C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP1AGX35CF484C6N
FPGA - Field Programmable Gate Array EP1AGX35CF484C6N
FPGA - Field Programmable Gate Array FPGA - Arria GX 1676 LABs 230 IOs

FPGA - Field Programmable Gate Array FPGA - Arria GX 1676 LABs 230 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35CF484C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX35CF484C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1AGX35CF484C6N
IC FPGA 230 I/O 484FBGA

IC FPGA 230 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35CF484C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1AGX35CF484C6N
Embedded - FPGAs (Field Programmable Gate Array) EP1AGX35CF484C6N
IC FPGA 230 I/O 484FBGA

IC FPGA 230 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2396-ND 696-EP1AGX35CF484C6N EP1AGX35CF484C6N 386-EP1AGX35CF484C6N EP1AGX35CF484C6N EP1AGX35CF484C6N EP1AGX35CF484C6N EP1AGX35CF484C6N
Product Name FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA Arria® GX Family 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA FPGA 33520 Cells 90nm Technology 1.2V 484-Pin FC-FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA Other; FC-FBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
User I/Os 230 pins 230 pins 230 pins
Memory Support Other; DDR SDRAM|DDR2 SDRAM
Unlock Full Specs
to access all available technical data