Intel Corporation Embedded - Embedded - Microprocessors - EN80L188EA13 EN80L188EA13

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057251-EN80L188EA13 Packaging: Bulk Voltage: 3 V Mounting: SMD (SMT) Frequency: 13 MHz Categories: Embedded - Microprocessors Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057251-EN80L188EA13 Packaging: Bulk Voltage: 3 V Mounting: SMD (SMT) Frequency: 13 MHz Categories: Embedded - Microprocessors Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - EN80L188EA13 - 1057251-EN80L188EA13 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EN80L188EA13
1057251-EN80L188EA13
Embedded - Embedded - Microprocessors - EN80L188EA13 1057251-EN80L188EA13
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057251-EN80L188EA13 Packaging: Bulk Voltage: 3 V Mounting: SMD (SMT) Frequency: 13 MHz Categories: Embedded - Microprocessors Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057251-EN80L188EA13
Packaging: Bulk
Voltage: 3 V
Mounting: SMD (SMT)
Frequency: 13 MHz
Categories: Embedded - Microprocessors
Case / Package: LCC
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant

Buy Now
Embedded Microprocessor MPU - 694-EN80L188EA13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-EN80L188EA13
Embedded Microprocessor MPU 694-EN80L188EA13
EN80L188EA13 Product overview: EN80L188EA13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EN80L188EA13 can be used for catalog matching and distributor lookup.

EN80L188EA13 Product overview: EN80L188EA13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EN80L188EA13 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1057251-EN80L188EA13 694-EN80L188EA13
Product Name Embedded - Embedded - Microprocessors - EN80L188EA13 Embedded Microprocessor MPU
Package Type Other; LCC Other; LCC
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZERA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AT91SAM9XE256-QU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details