Intel Corporation DC DC Converters EN6382QI

Description
Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.9V 8A 3V - 6.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.9V 8A 3V - 6.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-3372-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-3372-2-ND
DC DC Converters 544-3372-2-ND
Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.9V 8A 3V - 6.5V Input

Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.9V 8A 3V - 6.5V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - EN6382QI - 851714-EN6382QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EN6382QI
851714-EN6382QI
Power Supplies Board Mount DCDC Converters - EN6382QI 851714-EN6382QI
Manufacturer: Intel Win Source Part Number: 851714-EN6382QI Series: Enpirion® Features: DC DC Converter Output - Input Package: Reel - TR Family Name: EN6382 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 544-3372-1, 544-3372-2, 970846, 544-3372-6

Manufacturer: Intel
Win Source Part Number: 851714-EN6382QI
Series: Enpirion®
Features: DC DC Converter Output - Input
Package: Reel - TR
Family Name: EN6382
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 544-3372-1, 544-3372-2, 970846, 544-3372-6

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EN6382QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN6382QI
Power Supplies - Board Mount - DC DC Converters EN6382QI
DC DC CONVERTER 0.6-5.9V

DC DC CONVERTER 0.6-5.9V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-3372-2-ND 851714-EN6382QI EN6382QI
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - EN6382QI Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - PRO80-125T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details