Intel Corporation DC DC Converters EN6347QA

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6.24V 4A 2.5V - 6.6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6.24V 4A 2.5V - 6.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-3085-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-3085-2-ND
DC DC Converters 544-3085-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6.24V 4A 2.5V - 6.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6.24V 4A 2.5V - 6.6V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EN6347QA
918090-EN6347QA
Power Supplies Board Mount DCDC Converters - EN6347QA 918090-EN6347QA
Manufacturer: Intel Win Source Part Number: 918090-EN6347QA Series: Enpirion® Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 6.24V - - 4A 2.5V - 6.6V Input Package: 38-FQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: EN6347 Categories: Power Supplies - Board Mount Case / Package: 38-QFN (7x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3085-1, 544-3085-2, 966601, 544-3085-6

Manufacturer: Intel
Win Source Part Number: 918090-EN6347QA
Series: Enpirion®
Operating Temperature Range: -40°C ~ 105°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 6.24V - - 4A 2.5V - 6.6V Input
Package: 38-FQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: EN6347
Categories: Power Supplies - Board Mount
Case / Package: 38-QFN (7x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3085-1, 544-3085-2, 966601, 544-3085-6

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EN6347QA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN6347QA
Power Supplies - Board Mount - DC DC Converters EN6347QA
DC DC CONVERTER 0.6-6.24V

DC DC CONVERTER 0.6-6.24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-3085-2-ND 918090-EN6347QA EN6347QA
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - EN6347QA Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details