Intel Corporation DC DC Converters EN5365QI

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.3V 6A 2.375V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.3V 6A 2.375V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-2856-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2856-2-ND
DC DC Converters 544-2856-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.3V 6A 2.375V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.3V 6A 2.375V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
259195-EN5365QI
Power Supplies - Board Mount 259195-EN5365QI
Manufacturer: Altera Win Source Part Number: 259195-EN5365QI Category: Power Supplies - Board Mount Family: DCDC Converters Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 259195-EN5365QI
Category: Power Supplies - Board Mount
Family: DCDC Converters
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Power Supplies - Board Mount - DC DC Converters - EN5365QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN5365QI
Power Supplies - Board Mount - DC DC Converters EN5365QI
DC DC CONVERTER 0.75-3.3V

DC DC CONVERTER 0.75-3.3V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-2856-2-ND 259195-EN5365QI EN5365QI
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - BB-PS-WDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details