Intel Corporation DC DC Converters EN5339QI

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 4.6V 3A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 4.6V 3A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-2854-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2854-1-ND
DC DC Converters 544-2854-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 4.6V 3A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 4.6V 3A 2.4V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 544-2854-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2854-2-ND
DC DC Converters 544-2854-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 4.6V 3A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 4.6V 3A 2.4V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
259193-EN5339QI
Power Supplies - Board Mount 259193-EN5339QI
Manufacturer: Altera Win Source Part Number: 259193-EN5339QI Category: Power Supplies - Board Mount Family: DCDC Converters Family Name: EN5339QI Alternative Parts (Cross-Reference): MAX15051EWE+T; LTC3612MPUDC#TRPBF; LTC3612IUDC#3JMPBF; ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 259193-EN5339QI
Category: Power Supplies - Board Mount
Family: DCDC Converters
Family Name: EN5339QI
Alternative Parts (Cross-Reference): MAX15051EWE+T; LTC3612MPUDC#TRPBF; LTC3612IUDC#3JMPBF;
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Power Supplies - Board Mount - DC DC Converters - EN5339QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN5339QI
Power Supplies - Board Mount - DC DC Converters EN5339QI
DC DC CONVERTER 0.6-4.6V 14W

DC DC CONVERTER 0.6-4.6V 14W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-2854-1-ND 259193-EN5339QI EN5339QI
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details