Intel Corporation DC DC Converters EN5336QI

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 6V 3A 2.375V - 6.6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 6V 3A 2.375V - 6.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-2852-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2852-2-ND
DC DC Converters 544-2852-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 6V 3A 2.375V - 6.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 6V 3A 2.375V - 6.6V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
086564-EN5336QI
Power Supplies - Board Mount 086564-EN5336QI
Manufacturer: Altera Win Source Part Number: 086564-EN5336QI Category: Power Supplies - Board Mount Family: DC DC Converters Series: Enpirion 5300 Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP OVP SCP UVLO Package: 44-QFN Size / Dimension: 0.39" L x 0.30" W x 0.07" H (10.0mm x 7.5mm x 1.9mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Enpirion 5300 Series Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.375V Voltage - Input (Max): 6.6V Voltage - Output 1: 0.75 ~ 6 V Efficiency: 93% Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 086564-EN5336QI
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Enpirion 5300
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP OVP SCP UVLO
Package: 44-QFN
Size / Dimension: 0.39" L x 0.30" W x 0.07" H (10.0mm x 7.5mm x 1.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Catalog: Enpirion 5300 Series
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 2.375V
Voltage - Input (Max): 6.6V
Voltage - Output 1: 0.75 ~ 6 V
Efficiency: 93%
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Power Supplies - Board Mount - DC DC Converters - EN5336QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN5336QI
Power Supplies - Board Mount - DC DC Converters EN5336QI
DC DC CONVERTER 0.75-6V 18W

DC DC CONVERTER 0.75-6V 18W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-2852-2-ND 086564-EN5336QI EN5336QI
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details