Intel Corporation Power Supplies Board Mount DCDC Converters - EN5330DC EN5330DC

Description
Manufacturer: Intel Win Source Part Number: 087202-EN5330DC Packaging: Tape and Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.8 ~ 3.3V Efficiency: 90% Categories: Power Supplies - Board Mount Supplier Device Package: 36-DFN (12.5x8.1) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 36-PowerDFN Module Current - Output (Maximum): 3A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: EN5330 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.375V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.49" L x 0.32" W x 0.08" H (12.5mm x 8.1mm x 2.1mm)
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 087202-EN5330DC Packaging: Tape and Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.8 ~ 3.3V Efficiency: 90% Categories: Power Supplies - Board Mount Supplier Device Package: 36-DFN (12.5x8.1) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 36-PowerDFN Module Current - Output (Maximum): 3A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: EN5330 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.375V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.49" L x 0.32" W x 0.08" H (12.5mm x 8.1mm x 2.1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EN5330DC
087202-EN5330DC
Power Supplies Board Mount DCDC Converters - EN5330DC 087202-EN5330DC
Manufacturer: Intel Win Source Part Number: 087202-EN5330DC Packaging: Tape and Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.8 ~ 3.3V Efficiency: 90% Categories: Power Supplies - Board Mount Supplier Device Package: 36-DFN (12.5x8.1) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 36-PowerDFN Module Current - Output (Maximum): 3A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: EN5330 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.375V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.49" L x 0.32" W x 0.08" H (12.5mm x 8.1mm x 2.1mm)

Manufacturer: Intel
Win Source Part Number: 087202-EN5330DC
Packaging: Tape and Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Output 1: 0.8 ~ 3.3V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Supplier Device Package: 36-DFN (12.5x8.1)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 36-PowerDFN Module
Current - Output (Maximum): 3A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: EN5330
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 2.375V
Voltage - Input (Maximum): 5.5V
Parts Dimension: 0.49" L x 0.32" W x 0.08" H (12.5mm x 8.1mm x 2.1mm)

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EN5330DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN5330DC
Power Supplies - Board Mount - DC DC Converters EN5330DC
DC DC CONVERTER 0.8-3.3V 10W

DC DC CONVERTER 0.8-3.3V 10W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 087202-EN5330DC EN5330DC
Product Name Power Supplies Board Mount DCDC Converters - EN5330DC Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products