Intel Corporation DC DC Converters EN5311QI

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 1A 2.4V - 6.6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 1A 2.4V - 6.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-2847-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2847-1-ND
DC DC Converters 544-2847-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 1A 2.4V - 6.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 1A 2.4V - 6.6V Input

Buy Now Datasheet
DC DC Converters - 544-2847-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-2847-2-ND
DC DC Converters 544-2847-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 1A 2.4V - 6.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 1A 2.4V - 6.6V Input

Buy Now Datasheet
Power Supplies - Board Mount - 051205-EN5311QI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
051205-EN5311QI
Power Supplies - Board Mount 051205-EN5311QI
Manufacturer: Altera Win Source Part Number: 051205-EN5311QI Category: Power Supplies - Board Mount Family: DC DC Converters Series: Enpirion 5300 Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OCP OTP SCP UVLO Package: 20-QFN Size / Dimension: 0.20" L x 0.16" W x 0.04" H (5.0mm x 4.0mm x 1.1mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Enpirion 5300 Series Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 2.4V Voltage - Input (Max): 6.6V Voltage - Output 1: 0.6 ~ 6 V Efficiency: 94% Family Name: EN5311QI Alternative Parts (Cross-Reference): AP3410KTR-G1; LTC3374HFE#TRPBF; LTC3374HUHF#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices

Manufacturer: Altera
Win Source Part Number: 051205-EN5311QI
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Enpirion 5300
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP SCP UVLO
Package: 20-QFN
Size / Dimension: 0.20" L x 0.16" W x 0.04" H (5.0mm x 4.0mm x 1.1mm)
Applications: ITE (Commercial)
Standard Package: 1
Catalog: Enpirion 5300 Series
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 6.6V
Voltage - Output 1: 0.6 ~ 6 V
Efficiency: 94%
Family Name: EN5311QI
Alternative Parts (Cross-Reference): AP3410KTR-G1; LTC3374HFE#TRPBF; LTC3374HUHF#TRPBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EN5311QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EN5311QI
Power Supplies - Board Mount - DC DC Converters EN5311QI
DC DC CONVERTER 0.6-6V 6W

DC DC CONVERTER 0.6-6V 6W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-2847-1-ND 051205-EN5311QI EN5311QI
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details