Intel Corporation Power Supplies Board Mount DCDC Converters - EM2130L02QI EM2130L02QI

Description
Manufacturer: Intel Win Source Part Number: 844750-EM2130L02QI Series: Enpirion® Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.7 ~ 1.325V - - - 30A 4.5V - 16V Input Package: 104-PowerBQFN Module Package: Tray Mounting: Surface Mount Family Name: EM2130 Categories: Power Supplies - Board Mount Case / Package: 100-QFN (17x11) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 112 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3407, 972582
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 844750-EM2130L02QI Series: Enpirion® Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.7 ~ 1.325V - - - 30A 4.5V - 16V Input Package: 104-PowerBQFN Module Package: Tray Mounting: Surface Mount Family Name: EM2130 Categories: Power Supplies - Board Mount Case / Package: 100-QFN (17x11) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 112 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3407, 972582
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EM2130L02QI
844750-EM2130L02QI
Power Supplies Board Mount DCDC Converters - EM2130L02QI 844750-EM2130L02QI
Manufacturer: Intel Win Source Part Number: 844750-EM2130L02QI Series: Enpirion® Operating Temperature Range: -40°C ~ 85°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.7 ~ 1.325V - - - 30A 4.5V - 16V Input Package: 104-PowerBQFN Module Package: Tray Mounting: Surface Mount Family Name: EM2130 Categories: Power Supplies - Board Mount Case / Package: 100-QFN (17x11) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 112 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3407, 972582

Manufacturer: Intel
Win Source Part Number: 844750-EM2130L02QI
Series: Enpirion®
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.7 ~ 1.325V - - - 30A 4.5V - 16V Input
Package: 104-PowerBQFN Module
Package: Tray
Mounting: Surface Mount
Family Name: EM2130
Categories: Power Supplies - Board Mount
Case / Package: 100-QFN (17x11)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 112
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3407, 972582

Buy Now Datasheet
DC DC Converters - 544-3407-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-3407-ND
DC DC Converters 544-3407-ND
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 1.325V 30A 4.5V - 16V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 1.325V 30A 4.5V - 16V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EM2130L02QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EM2130L02QI
Power Supplies - Board Mount - DC DC Converters EM2130L02QI
DC DC CONVERTER 0.7-1.325V

DC DC CONVERTER 0.7-1.325V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 844750-EM2130L02QI 544-3407-ND EM2130L02QI
Product Name Power Supplies Board Mount DCDC Converters - EM2130L02QI DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Type DC-DC Converter; 1 DC-DC Converter
DC Output Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Bronze PS/2 300W ATX Power Supply (Delta) - PS8-300ATX-ZBE - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / BSMI / KC
DC Output Voltage 12.0 volts
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details