Intel Corporation DC DC Converters EM2130L01QI

Description
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 1.325V 30A 4.5V - 16V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 1.325V 30A 4.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-3360-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-3360-ND
DC DC Converters 544-3360-ND
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 1.325V 30A 4.5V - 16V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 1.325V 30A 4.5V - 16V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EM2130L01QI
870388-EM2130L01QI
Power Supplies Board Mount DCDC Converters - EM2130L01QI 870388-EM2130L01QI
Manufacturer: Intel Win Source Part Number: 870388-EM2130L01QI Series: Enpirion® Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.7 ~ 1.325V - - - 30A 4.5V - 16V Input Package: 100-PowerBQFN Module Package: Tray Mounting: Surface Mount Family Name: EM2130 Categories: Power Supplies - Board Mount Case / Package: 100-QFN (17x11) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 112 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 544-3360, 969265

Manufacturer: Intel
Win Source Part Number: 870388-EM2130L01QI
Series: Enpirion®
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.7 ~ 1.325V - - - 30A 4.5V - 16V Input
Package: 100-PowerBQFN Module
Package: Tray
Mounting: Surface Mount
Family Name: EM2130
Categories: Power Supplies - Board Mount
Case / Package: 100-QFN (17x11)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 112
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 544-3360, 969265

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EM2130L01QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EM2130L01QI
Power Supplies - Board Mount - DC DC Converters EM2130L01QI
DC DC CONVERTER 0.7-1.325V

DC DC CONVERTER 0.7-1.325V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-3360-ND 870388-EM2130L01QI EM2130L01QI
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - EM2130L01QI Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 105117515 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 36.0 to 75.0 volts
View Details
DC Power Supply - DCR40-500A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 20000 watts
View Details