Intel Corporation DC DC Converters EM2120L01QI

Description
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 1.325V 20A 4.5V - 16V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 1.325V 20A 4.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 544-3365-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
544-3365-ND
DC DC Converters 544-3365-ND
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 1.325V 20A 4.5V - 16V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 1.325V 20A 4.5V - 16V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EM2120L01QI
870387-EM2120L01QI
Power Supplies Board Mount DCDC Converters - EM2120L01QI 870387-EM2120L01QI
Manufacturer: Intel Win Source Part Number: 870387-EM2120L01QI Series: Enpirion® 2120 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.7 ~ 1.325V - - - 20A 4.5V - 16V Input Package: 100-PowerBQFN Module Package: Tray Mounting: Surface Mount Family Name: EM2120 Categories: Power Supplies - Board Mount Case / Package: 100-QFN (17x11) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 112 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 544-3365, 966599

Manufacturer: Intel
Win Source Part Number: 870387-EM2120L01QI
Series: Enpirion® 2120
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.7 ~ 1.325V - - - 20A 4.5V - 16V Input
Package: 100-PowerBQFN Module
Package: Tray
Mounting: Surface Mount
Family Name: EM2120
Categories: Power Supplies - Board Mount
Case / Package: 100-QFN (17x11)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 112
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 544-3365, 966599

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EM2120L01QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EM2120L01QI
Power Supplies - Board Mount - DC DC Converters EM2120L01QI
DC DC CONVERTER 0.7-1.325V

DC DC CONVERTER 0.7-1.325V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 544-3365-ND 870387-EM2120L01QI EM2120L01QI
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - EM2120L01QI Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-120-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details