Intel Corporation Ethernet Interface - EGLXT914QCB3 EGLXT914QCB3

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056884-EGLXT914QCB3 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 100 Categories: Ethernet Interface Case / Package: PQFP Operating Supply Current: 240 mA Alternative Parts (Cross-Reference): EGLXT914QCB3EGLXT914 QC.B3; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056884-EGLXT914QCB3 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 100 Categories: Ethernet Interface Case / Package: PQFP Operating Supply Current: 240 mA Alternative Parts (Cross-Reference): EGLXT914QCB3EGLXT914 QC.B3; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - EGLXT914QCB3 - 1056884-EGLXT914QCB3 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - EGLXT914QCB3
1056884-EGLXT914QCB3
Ethernet Interface - EGLXT914QCB3 1056884-EGLXT914QCB3
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056884-EGLXT914QCB3 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 100 Categories: Ethernet Interface Case / Package: PQFP Operating Supply Current: 240 mA Alternative Parts (Cross-Reference): EGLXT914QCB3EGLXT914 QC.B3; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056884-EGLXT914QCB3
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 100
Categories: Ethernet Interface
Case / Package: PQFP
Operating Supply Current: 240 mA
Alternative Parts (Cross-Reference): EGLXT914QCB3EGLXT914QC.B3;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1056884-EGLXT914QCB3
Product Name Ethernet Interface - EGLXT914QCB3
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5 V
Unlock Full Specs
to access all available technical data

Similar Products

UART - 1901312P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; IrDA
Device Type UART
Features RoHS
View Details
Buffer with open-drain output - 74AHC1G07GV-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - Sensor and Detector Interfaces - AD9842AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
SN74LVTH18502A-EP Enhanced Product 3.3-V Abt Scan Test Devices With 18-Bit Universal Bus Transceivers - 8V18502AIPMREP - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; 3.3V; Other; 3.3
View Details
4 suppliers