Intel Corporation OEM Parts - OEM Parts (C - E) - EG80C196MC EG80C196MC

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010097-EG80C196MC Packaging: Bulk Frequency: 16 MHz Memory Type: ROMless Peripherals: PWM, WDT Oscillator Type: External Access Time: 16 µs Number of Pins: 80 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 53
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010097-EG80C196MC Packaging: Bulk Frequency: 16 MHz Memory Type: ROMless Peripherals: PWM, WDT Oscillator Type: External Access Time: 16 µs Number of Pins: 80 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 53
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EG80C196MC - 1010097-EG80C196MC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EG80C196MC
1010097-EG80C196MC
OEM Parts - OEM Parts (C - E) - EG80C196MC 1010097-EG80C196MC
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010097-EG80C196MC Packaging: Bulk Frequency: 16 MHz Memory Type: ROMless Peripherals: PWM, WDT Oscillator Type: External Access Time: 16 µs Number of Pins: 80 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 53

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010097-EG80C196MC
Packaging: Bulk
Frequency: 16 MHz
Memory Type: ROMless
Peripherals: PWM, WDT
Oscillator Type: External
Access Time: 16 µs
Number of Pins: 80
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 53

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1010097-EG80C196MC
Product Name OEM Parts - OEM Parts (C - E) - EG80C196MC
Unlock Full Specs
to access all available technical data