Intel Corporation Interface - Interface - Specialized - EELXT908PE.A4 EELXT908PE.A4

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983079-EELXT908PE.A4 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 10 Mbps Number of Pins: 44 Number of Receivers: 1 Categories: Interface - Specialized Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.47 V Min Supply Voltage: 3.13 V Nominal Supply Current: 120 mA
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983079-EELXT908PE.A4 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 10 Mbps Number of Pins: 44 Number of Receivers: 1 Categories: Interface - Specialized Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.47 V Min Supply Voltage: 3.13 V Nominal Supply Current: 120 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - EELXT908PE.A4 - 983079-EELXT908PE.A4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - EELXT908PE.A4
983079-EELXT908PE.A4
Interface - Interface - Specialized - EELXT908PE.A4 983079-EELXT908PE.A4
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983079-EELXT908PE.A4 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Data Rate: 10 Mbps Number of Pins: 44 Number of Receivers: 1 Categories: Interface - Specialized Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.47 V Min Supply Voltage: 3.13 V Nominal Supply Current: 120 mA

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983079-EELXT908PE.A4
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Data Rate: 10 Mbps
Number of Pins: 44
Number of Receivers: 1
Categories: Interface - Specialized
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.47 V
Min Supply Voltage: 3.13 V
Nominal Supply Current: 120 mA

Buy Now
Interface Transceiver IC - 754-EELXT908PE.A4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-EELXT908PE.A4
Interface Transceiver IC 754-EELXT908PE.A4
Ethernet Transceiver, CMOS, PQCC44, ROHS COMPLIANT, PLASTIC, LCC-44 Product overview: EELXT908PE.A4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EELXT908PE.A4 can be used for catalog matching and distributor lookup.

Ethernet Transceiver, CMOS, PQCC44, ROHS COMPLIANT, PLASTIC, LCC-44 Product overview: EELXT908PE.A4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EELXT908PE.A4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 983079-EELXT908PE.A4 754-EELXT908PE.A4
Product Name Interface - Interface - Specialized - EELXT908PE.A4 Interface Transceiver IC
Device Type Receiver; Sensor Interface; Storage Interface Transceiver
Features RoHS RoHS
Supply Voltage Other; 3.3 V
Data Rate 10000 kbps 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1460474 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4852D-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface - CODECs - AD1848KP - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Parallel
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN54HCT244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8513001VSA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details