Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007809-EELXT905PE.C
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 10 Mbps
Number of Pins: 28
Number of Receivers: 1
Categories: Interface - Specialized
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 3.135 V
Nominal Supply Current: 100 mA
IC TXCVR 10BASE-T 3V/5V 28-PLCC Product overview: EELXT905PE.C2 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, 5V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EELXT905PE.C2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1007809-EELXT905PE.C2 | 754-EELXT905PE.C2 |
| Product Name | Interface - Interface - Specialized - EELXT905PE.C2 | 3V 5V Interface Transceiver IC |
| Device Type | Receiver; Sensor Interface; Storage Interface | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 5 V | |
| Data Rate | 10000 kbps | 10000 kbps |