Intel Corporation Interface Transceiver IC EELXT901APC.A4

Description
IC 10BASE-T/AUI TXCVR 44-PLCC Product overview: EELXT901APC.A4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EELXT901APC.A4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC 10BASE-T/AUI TXCVR 44-PLCC Product overview: EELXT901APC.A4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EELXT901APC.A4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-EELXT901APC.A4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-EELXT901APC.A4
Interface Transceiver IC 754-EELXT901APC.A4
IC 10BASE-T/AUI TXCVR 44-PLCC Product overview: EELXT901APC.A4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EELXT901APC.A4 can be used for catalog matching and distributor lookup.

IC 10BASE-T/AUI TXCVR 44-PLCC Product overview: EELXT901APC.A4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-EELXT901APC.A4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - EELXT901APC.A4 - 973813-EELXT901APC.A4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - EELXT901APC.A4
973813-EELXT901APC.A4
Interface - Interface - Specialized - EELXT901APC.A4 973813-EELXT901APC.A4
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973813-EELXT901APC.A 4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 20 Mbps Number of Channels: 1 Number of Pins: 44 Categories: Interface - Specialized Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 110 A

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973813-EELXT901APC.A4
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 20 Mbps
Number of Channels: 1
Number of Pins: 44
Categories: Interface - Specialized
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Nominal Supply Current: 110 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-EELXT901APC.A4 973813-EELXT901APC.A4
Product Name Interface Transceiver IC Interface - Interface - Specialized - EELXT901APC.A4
Device Type Transceiver Sensor Interface; Storage Interface
Features RoHS RoHS
Data Rate 20000 kbps 20000 kbps
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898032 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4316D,653 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Interface - Specialized - 32P4903B-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPW - 915079-CD4067BPW - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
2 suppliers