Intel Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers EE80C51FA24

Description
Win Source Part Number: 1056854-EE80C51FA24 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 80C Core Processor: MCS 51 Speed: 24MHz Package: Bulk Standard Package: 1 Core Size: 8-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 32 Program Memory Type: ROMless RAM Size: 256 x 8 Oscillator Type: External Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V Alternative Parts (Cross-Reference): EE80C51FA24EE80C51FA -24; Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Other Names: 2156-EE80C51FA24,INT INTEE80C51FA24
Request a Quote
Description
Win Source Part Number: 1056854-EE80C51FA24 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 80C Core Processor: MCS 51 Speed: 24MHz Package: Bulk Standard Package: 1 Core Size: 8-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 32 Program Memory Type: ROMless RAM Size: 256 x 8 Oscillator Type: External Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V Alternative Parts (Cross-Reference): EE80C51FA24EE80C51FA -24; Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Other Names: 2156-EE80C51FA24,INT INTEE80C51FA24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1056854-EE80C51FA24 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1056854-EE80C51FA24
Integrated Circuits (ICs) - Embedded - Microcontrollers 1056854-EE80C51FA24
Win Source Part Number: 1056854-EE80C51FA24 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 80C Core Processor: MCS 51 Speed: 24MHz Package: Bulk Standard Package: 1 Core Size: 8-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 32 Program Memory Type: ROMless RAM Size: 256 x 8 Oscillator Type: External Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V Alternative Parts (Cross-Reference): EE80C51FA24EE80C51FA -24; Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Other Names: 2156-EE80C51FA24,INT INTEE80C51FA24

Win Source Part Number: 1056854-EE80C51FA24
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 80C
Core Processor: MCS 51
Speed: 24MHz
Package: Bulk
Standard Package: 1
Core Size: 8-Bit
Connectivity: SIO
Peripherals: PWM, WDT
Number of I/O: 32
Program Memory Type: ROMless
RAM Size: 256 x 8
Oscillator Type: External
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): EE80C51FA24EE80C51FA-24;
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: 2156-EE80C51FA24,INTINTEE80C51FA24

Buy Now
Singapore, Singapore
8-bit 8 BIT Embedded Microcontroller MCU
685-EE80C51FA24
8-bit 8 BIT Embedded Microcontroller MCU 685-EE80C51FA24
MICROCONTROLLER, 8 BIT, MCS51 CO Product overview: EE80C51FA24 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EE80C51FA24 can be used for catalog matching and distributor lookup.

MICROCONTROLLER, 8 BIT, MCS51 CO Product overview: EE80C51FA24 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EE80C51FA24 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - EE80C51FA24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EE80C51FA24
Integrated Circuits (ICs) - Embedded - Microcontrollers EE80C51FA24
MICROCONTROLLER, 8 BIT, MCS51 CO

MICROCONTROLLER, 8 BIT, MCS51 CO

Supplier's Site
Microcontrollers - EE80C51FA24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EE80C51FA24
Microcontrollers EE80C51FA24
MCS 51 80C Microcontroller IC 8-Bit 24MHz ROMless

MCS 51 80C Microcontroller IC 8-Bit 24MHz ROMless

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1056854-EE80C51FA24 685-EE80C51FA24 EE80C51FA24 EE80C51FA24
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8 BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
RAM 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM Type ROMLess; ROMless ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details