Intel Corporation Embedded - Embedded - Microprocessors - EE80C186XL12 EE80C186XL12

Description
Manufacturer: Intel Win Source Part Number: 085432-EE80C186XL12 Operating Temp Range: 0C to 70C Mounting: Surface Mount Pin Count: 68 Operating Temperature Classification: Commercial Rad Hardened: No DELETED: Compliant Package Type: PLCC Frequency: 12(MHz) Operating Temperature (Max): 70C Operating Temperature (Min): 0C Operating Supply Voltage (Max): 5.5(V) Operating Supply Voltage (Min): 4.5(V) Frequency (Max): 12 MHz Family Name: Intel186 Device Core Size: 16(b) Device Core: 80186 Instruction Set Architecture: CISC Supply Voltage 1 (Typ): 5(V) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 085432-EE80C186XL12 Operating Temp Range: 0C to 70C Mounting: Surface Mount Pin Count: 68 Operating Temperature Classification: Commercial Rad Hardened: No DELETED: Compliant Package Type: PLCC Frequency: 12(MHz) Operating Temperature (Max): 70C Operating Temperature (Min): 0C Operating Supply Voltage (Max): 5.5(V) Operating Supply Voltage (Min): 4.5(V) Frequency (Max): 12 MHz Family Name: Intel186 Device Core Size: 16(b) Device Core: 80186 Instruction Set Architecture: CISC Supply Voltage 1 (Typ): 5(V) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - EE80C186XL12 - 085432-EE80C186XL12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EE80C186XL12
085432-EE80C186XL12
Embedded - Embedded - Microprocessors - EE80C186XL12 085432-EE80C186XL12
Manufacturer: Intel Win Source Part Number: 085432-EE80C186XL12 Operating Temp Range: 0C to 70C Mounting: Surface Mount Pin Count: 68 Operating Temperature Classification: Commercial Rad Hardened: No DELETED: Compliant Package Type: PLCC Frequency: 12(MHz) Operating Temperature (Max): 70C Operating Temperature (Min): 0C Operating Supply Voltage (Max): 5.5(V) Operating Supply Voltage (Min): 4.5(V) Frequency (Max): 12 MHz Family Name: Intel186 Device Core Size: 16(b) Device Core: 80186 Instruction Set Architecture: CISC Supply Voltage 1 (Typ): 5(V) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 085432-EE80C186XL12
Operating Temp Range: 0C to 70C
Mounting: Surface Mount
Pin Count: 68
Operating Temperature Classification: Commercial
Rad Hardened: No
DELETED: Compliant
Package Type: PLCC
Frequency: 12(MHz)
Operating Temperature (Max): 70C
Operating Temperature (Min): 0C
Operating Supply Voltage (Max): 5.5(V)
Operating Supply Voltage (Min): 4.5(V)
Frequency (Max): 12 MHz
Family Name: Intel186
Device Core Size: 16(b)
Device Core: 80186
Instruction Set Architecture: CISC
Supply Voltage 1 (Typ): 5(V)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 12MHz Embedded Microprocessor MPU - 694-EE80C186XL12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 12MHz Embedded Microprocessor MPU
694-EE80C186XL12
16-bit 12MHz Embedded Microprocessor MPU 694-EE80C186XL12
MPU 80186 Processor 16-Bit 12MHz 68-Pin PLCC Product overview: EE80C186XL12 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EE80C186XL12 can be used for catalog matching and distributor lookup.

MPU 80186 Processor 16-Bit 12MHz 68-Pin PLCC Product overview: EE80C186XL12 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EE80C186XL12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 085432-EE80C186XL12 694-EE80C186XL12
Product Name Embedded - Embedded - Microprocessors - EE80C186XL12 16-bit 12MHz Embedded Microprocessor MPU
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - A80C188XL20 - 909083-A80C188XL20 - Win Source Electronics
Specs
Package Type Other; 68-CPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
AM1808 Sitara Processor - AM1808EZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Celeron® Processor 1019Y (2M Cache, 1.00 GHz) - 1019Y - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1000 MHz
View Details