Intel Corporation Embedded - Embedded - Microprocessors - EE80C186EA25 EE80C186EA25

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180532-EE80C186EA25 Packaging: Bulk Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): EE80C186EA-25; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180532-EE80C186EA25 Packaging: Bulk Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): EE80C186EA-25; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - EE80C186EA25 - 1180532-EE80C186EA25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EE80C186EA25
1180532-EE80C186EA25
Embedded - Embedded - Microprocessors - EE80C186EA25 1180532-EE80C186EA25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180532-EE80C186EA25 Packaging: Bulk Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): EE80C186EA-25; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180532-EE80C186EA25
Packaging: Bulk
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): EE80C186EA-25;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free

Buy Now
16-bit 25MHz Embedded Microprocessor MPU - 694-EE80C186EA25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz Embedded Microprocessor MPU
694-EE80C186EA25
16-bit 25MHz Embedded Microprocessor MPU 694-EE80C186EA25
RISC Microprocessor, 16-Bit, 25MHz, CMOS, PQCC68 Product overview: EE80C186EA25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EE80C186EA25 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 16-Bit, 25MHz, CMOS, PQCC68 Product overview: EE80C186EA25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EE80C186EA25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1180532-EE80C186EA25 694-EE80C186EA25
Product Name Embedded - Embedded - Microprocessors - EE80C186EA25 16-bit 25MHz Embedded Microprocessor MPU
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - A80960JD50 - 859081-A80960JD50 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
AM3715 Sitara Processor - AM3715CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Microprocessors - AT91SAM9CN12B-CFURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
4 suppliers