Intel Corporation Intel® Xeon® Processor E7-8893 v2 (37.5M Cache, 3.40 GHz) E7-8893V2

Description
The Next Generation has Arrived Run your biggest, most complex data on Intel® Xeon® processor E7 v2 family–based servers. The latest processors accommodate and accelerate in-memory analytics and can scale rapidly to manage data sets of increasing size. So take a closer look. You’ll discover the many ways these top-of-the-line server processors can make business intelligence your competitive advantage.
Description
The Next Generation has Arrived Run your biggest, most complex data on Intel® Xeon® processor E7 v2 family–based servers. The latest processors accommodate and accelerate in-memory analytics and can scale rapidly to manage data sets of increasing size. So take a closer look. You’ll discover the many ways these top-of-the-line server processors can make business intelligence your competitive advantage.

Suppliers

Company
Product
Description
Supplier Links
Intel® Xeon® Processor E7-8893 v2 (37.5M Cache, 3.40 GHz) - E7-8893V2 - Intel Corporation
Santa Clara, CA, USA
Intel® Xeon® Processor E7-8893 v2 (37.5M Cache, 3.40 GHz)
E7-8893V2
Intel® Xeon® Processor E7-8893 v2 (37.5M Cache, 3.40 GHz) E7-8893V2
The Next Generation has Arrived Run your biggest, most complex data on Intel® Xeon® processor E7 v2 family–based servers. The latest processors accommodate and accelerate in-memory analytics and can scale rapidly to manage data sets of increasing size. So take a closer look. You’ll discover the many ways these top-of-the-line server processors can make business intelligence your competitive advantage.

The Next Generation has Arrived

Run your biggest, most complex data on Intel® Xeon® processor E7 v2 family–based servers. The latest processors accommodate and accelerate in-memory analytics and can scale rapidly to manage data sets of increasing size. So take a closer look. You’ll discover the many ways these top-of-the-line server processors can make business intelligence your competitive advantage.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number E7-8893V2
Product Name Intel® Xeon® Processor E7-8893 v2 (37.5M Cache, 3.40 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details