Intel Corporation Memory IC and Storage Component E28F008SA-85

Description
Flash, 1MX8, 85ns, PDSO40, 10 X 20 MM, TSOP-40 Product overview: E28F008SA-85 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-E28F008SA-85 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash, 1MX8, 85ns, PDSO40, 10 X 20 MM, TSOP-40 Product overview: E28F008SA-85 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-E28F008SA-85 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-E28F008SA-85 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-E28F008SA-85
Memory IC and Storage Component 774-E28F008SA-85
Flash, 1MX8, 85ns, PDSO40, 10 X 20 MM, TSOP-40 Product overview: E28F008SA-85 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-E28F008SA-85 can be used for catalog matching and distributor lookup.

Flash, 1MX8, 85ns, PDSO40, 10 X 20 MM, TSOP-40 Product overview: E28F008SA-85 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-E28F008SA-85 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - E28F008SA-85 - 1056630-E28F008SA-85 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - E28F008SA-85
1056630-E28F008SA-85
Memory - Flash - E28F008SA-85 1056630-E28F008SA-85
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056630-E28F008SA-85 Packaging: Bulk Mounting: SMD (SMT) Frequency: 85 GHz Operating Supply Voltage: 5 V Memory Size: 7.6 MB Interface: Parallel Access Time: 85 ns Density: 8 Mb Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 40 Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): E28F008SA-85E28F008S A85; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 50 mA Address Bus Width: 20 b

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056630-E28F008SA-85
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 85 GHz
Operating Supply Voltage: 5 V
Memory Size: 7.6 MB
Interface: Parallel
Access Time: 85 ns
Density: 8 Mb
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 40
Categories: Flash
Case / Package: TSOP
Alternative Parts (Cross-Reference): E28F008SA-85E28F008SA85;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 50 mA
Address Bus Width: 20 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-E28F008SA-85 1056630-E28F008SA-85
Product Name Memory IC and Storage Component Memory - Flash - E28F008SA-85
Memory Category Flash
Access Time 85 ns 85 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Number of Words 1048576 k
Pins 40 40
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL127SABBHI703XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128000 kbits
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 686-R5U242-CSP144P - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Bulk
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details