Intel Corporation Embedded - Embedded - Microprocessors - DP6-9EDSA-0L-GP DP6-9EDSA-0L-GP

Description
Win Source Part Number: 955445-DP6-9EDSA-0L- GP Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955445-DP6-9EDSA-0L- GP Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - DP6-9EDSA-0L-GP - 955445-DP6-9EDSA-0L-GP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - DP6-9EDSA-0L-GP
955445-DP6-9EDSA-0L-GP
Embedded - Embedded - Microprocessors - DP6-9EDSA-0L-GP 955445-DP6-9EDSA-0L-GP
Win Source Part Number: 955445-DP6-9EDSA-0L- GP Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955445-DP6-9EDSA-0L-GP
Series: *
Categories: Embedded - Microprocessors

Buy Now
73W LGA Embedded Microprocessor MPU - 694-DP6-9EDSA-0L-GP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
73W LGA Embedded Microprocessor MPU
694-DP6-9EDSA-0L-GP
73W LGA Embedded Microprocessor MPU 694-DP6-9EDSA-0L-GP
LGA 1156/1155 82/73W Cooler Product overview: DP6-9EDSA-0L-GP from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 73W, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 73W, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DP6-9EDSA-0L-GP can be used for catalog matching and distributor lookup.

LGA 1156/1155 82/73W Cooler Product overview: DP6-9EDSA-0L-GP from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 73W, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 73W, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DP6-9EDSA-0L-GP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955445-DP6-9EDSA-0L-GP 694-DP6-9EDSA-0L-GP
Product Name Embedded - Embedded - Microprocessors - DP6-9EDSA-0L-GP 73W LGA Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - CS80C286-10 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details