Intel Corporation 3V Interface Transceiver IC DJLXT971ALE.A4

Description
IC XCVR 3V 2-SPEED ETHER 64LQFP Product overview: DJLXT971ALE.A4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DJLXT971ALE.A4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC XCVR 3V 2-SPEED ETHER 64LQFP Product overview: DJLXT971ALE.A4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DJLXT971ALE.A4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V Interface Transceiver IC - 754-DJLXT971ALE.A4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Interface Transceiver IC
754-DJLXT971ALE.A4
3V Interface Transceiver IC 754-DJLXT971ALE.A4
IC XCVR 3V 2-SPEED ETHER 64LQFP Product overview: DJLXT971ALE.A4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DJLXT971ALE.A4 can be used for catalog matching and distributor lookup.

IC XCVR 3V 2-SPEED ETHER 64LQFP Product overview: DJLXT971ALE.A4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DJLXT971ALE.A4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - DJLXT971ALE.A4 - 990210-DJLXT971ALE.A4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DJLXT971ALE.A4
990210-DJLXT971ALE.A4
Interface - Interface - Specialized - DJLXT971ALE.A4 990210-DJLXT971ALE.A4
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990210-DJLXT971ALE.A 4 Packaging: Bulk Mounting: SMD (SMT) Data Rate: 100 Mbps Categories: Interface - Specialized Case / Package: LQFP Alternative Parts (Cross-Reference): DJLXT971ALE.A4DJLXT9 71ALE A4; DJLXT971ALEA4; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990210-DJLXT971ALE.A4
Packaging: Bulk
Mounting: SMD (SMT)
Data Rate: 100 Mbps
Categories: Interface - Specialized
Case / Package: LQFP
Alternative Parts (Cross-Reference): DJLXT971ALE.A4DJLXT971ALE A4; DJLXT971ALEA4;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-DJLXT971ALE.A4 990210-DJLXT971ALE.A4
Product Name 3V Interface Transceiver IC Interface - Interface - Specialized - DJLXT971ALE.A4
Device Type Transceiver Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32P4911A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Line Interface ICs - 1907330 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transceiver; Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9944KCPZRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details