Intel Corporation 3V Interface Transceiver IC DJLXT908LE.A4

Description
IC 3V 10BASE-T/AUI TXCVR 64-LQFP Product overview: DJLXT908LE.A4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DJLXT908LE.A4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC 3V 10BASE-T/AUI TXCVR 64-LQFP Product overview: DJLXT908LE.A4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DJLXT908LE.A4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V Interface Transceiver IC - 710-DJLXT908LE.A4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Interface Transceiver IC
710-DJLXT908LE.A4
3V Interface Transceiver IC 710-DJLXT908LE.A4
IC 3V 10BASE-T/AUI TXCVR 64-LQFP Product overview: DJLXT908LE.A4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DJLXT908LE.A4 can be used for catalog matching and distributor lookup.

IC 3V 10BASE-T/AUI TXCVR 64-LQFP Product overview: DJLXT908LE.A4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DJLXT908LE.A4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-DJLXT908LE.A4
Product Name 3V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Encoders, Decoders, Converters - 74184N - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Line Interface ICs - 5455786 - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
# of Tx 1 #
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1354062-SI2457-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
6 suppliers
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details