Intel Corporation Interface Transceiver IC DJLXT907ALCA4

Description
Ethernet Transceiver, PQFP64, LQFP-64 Product overview: DJLXT907ALCA4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DJLXT907ALCA4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ethernet Transceiver, PQFP64, LQFP-64 Product overview: DJLXT907ALCA4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DJLXT907ALCA4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-DJLXT907ALCA4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-DJLXT907ALCA4
Interface Transceiver IC 754-DJLXT907ALCA4
Ethernet Transceiver, PQFP64, LQFP-64 Product overview: DJLXT907ALCA4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DJLXT907ALCA4 can be used for catalog matching and distributor lookup.

Ethernet Transceiver, PQFP64, LQFP-64 Product overview: DJLXT907ALCA4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DJLXT907ALCA4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - DJLXT907ALCA4 - 1023978-DJLXT907ALCA4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DJLXT907ALCA4
1023978-DJLXT907ALCA4
Interface - Interface - Specialized - DJLXT907ALCA4 1023978-DJLXT907ALCA4
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023978-DJLXT907ALCA 4 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 20 Mbps Number of Channels: 1 Number of Pins: 64 Categories: Interface - Specialized Case / Package: LQFP Alternative Parts (Cross-Reference): DJLXT907ALCA4DJLXT90 7ALC.A4; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023978-DJLXT907ALCA4
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 20 Mbps
Number of Channels: 1
Number of Pins: 64
Categories: Interface - Specialized
Case / Package: LQFP
Alternative Parts (Cross-Reference): DJLXT907ALCA4DJLXT907ALC.A4;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-DJLXT907ALCA4 1023978-DJLXT907ALCA4
Product Name Interface Transceiver IC Interface - Interface - Specialized - DJLXT907ALCA4
Device Type Transceiver Sensor Interface; Storage Interface
Data Rate 20000 kbps 20000 kbps
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1690659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4052PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface - CODECs - AD1839AS-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details