Intel Corporation Interface - Interface - Drivers, Receivers, Transceivers - DJLXT381LE.B4 DJLXT381LE.B4

Description
Manufacturer: Intel Win Source Part Number: 784790-DJLXT381LE.B4 Packaging: Tray Type: Transceiver Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 3.3V Protocol: E1 Part Status: Obsolete(EOL) Family Name: LXT381 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (15x15) Alternative Parts (Cross-Reference): WJLXT381LE.B4; Introduction Date: January 20, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 784790-DJLXT381LE.B4 Packaging: Tray Type: Transceiver Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 3.3V Protocol: E1 Part Status: Obsolete(EOL) Family Name: LXT381 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (15x15) Alternative Parts (Cross-Reference): WJLXT381LE.B4; Introduction Date: January 20, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DJLXT381LE.B4 - 784790-DJLXT381LE.B4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DJLXT381LE.B4
784790-DJLXT381LE.B4
Interface - Interface - Drivers, Receivers, Transceivers - DJLXT381LE.B4 784790-DJLXT381LE.B4
Manufacturer: Intel Win Source Part Number: 784790-DJLXT381LE.B4 Packaging: Tray Type: Transceiver Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 3.3V Protocol: E1 Part Status: Obsolete(EOL) Family Name: LXT381 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (15x15) Alternative Parts (Cross-Reference): WJLXT381LE.B4; Introduction Date: January 20, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 784790-DJLXT381LE.B4
Packaging: Tray
Type: Transceiver
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 3.3V
Protocol: E1
Part Status: Obsolete(EOL)
Family Name: LXT381
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (15x15)
Alternative Parts (Cross-Reference): WJLXT381LE.B4;
Introduction Date: January 20, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-DJLXT381LE.B4
Interface Transceiver IC 710-DJLXT381LE.B4
Digital Transmission Interface, PQFP144 Product overview: DJLXT381LE.B4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DJLXT381LE.B4 can be used for catalog matching and distributor lookup.

Digital Transmission Interface, PQFP144 Product overview: DJLXT381LE.B4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DJLXT381LE.B4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DJLXT381LE.B4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DJLXT381LE.B4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DJLXT381LE.B4
IC TRANSCEIVER 144LQFP

IC TRANSCEIVER 144LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 784790-DJLXT381LE.B4 710-DJLXT381LE.B4 DJLXT381LE.B4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DJLXT381LE.B4 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - SI32185-A-FMR - 933443-SI32185-A-FMR - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-QFN (6x6)
View Details
6 suppliers
Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1697472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sop
View Details