Intel Corporation Interface Transceiver IC DJLXT380LE.B4

Description
IC TRANSCEIVER 144LQFP Product overview: DJLXT380LE.B4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DJLXT380LE.B4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TRANSCEIVER 144LQFP Product overview: DJLXT380LE.B4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DJLXT380LE.B4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-DJLXT380LE.B4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-DJLXT380LE.B4
Interface Transceiver IC 710-DJLXT380LE.B4
IC TRANSCEIVER 144LQFP Product overview: DJLXT380LE.B4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DJLXT380LE.B4 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 144LQFP Product overview: DJLXT380LE.B4 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DJLXT380LE.B4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - DJLXT380LE.B4 - 784789-DJLXT380LE.B4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DJLXT380LE.B4
784789-DJLXT380LE.B4
Interface - Interface - Drivers, Receivers, Transceivers - DJLXT380LE.B4 784789-DJLXT380LE.B4
Manufacturer: Intel Win Source Part Number: 784789-DJLXT380LE.B4 Packaging: Tray Type: Transceiver Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 3.3V Protocol: E1 Part Status: Obsolete(EOL) Family Name: DJLXT380LE.B4 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): WJLXT380LE.B4; Introduction Date: December 27, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 784789-DJLXT380LE.B4
Packaging: Tray
Type: Transceiver
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 3.3V
Protocol: E1
Part Status: Obsolete(EOL)
Family Name: DJLXT380LE.B4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): WJLXT380LE.B4;
Introduction Date: December 27, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-DJLXT380LE.B4 784789-DJLXT380LE.B4
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DJLXT380LE.B4
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 722-SI2435-E-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1906149 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details