Intel Corporation Interface - Interface - Specialized - DJLXT360LEA2 DJLXT360LEA2

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995740-DJLXT360LEA2 Packaging: Bulk Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: LQFP Alternative Parts (Cross-Reference): DJLXT360LEA2DJLXT360 LE.A2; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995740-DJLXT360LEA2 Packaging: Bulk Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: LQFP Alternative Parts (Cross-Reference): DJLXT360LEA2DJLXT360 LE.A2; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DJLXT360LEA2 - 995740-DJLXT360LEA2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DJLXT360LEA2
995740-DJLXT360LEA2
Interface - Interface - Specialized - DJLXT360LEA2 995740-DJLXT360LEA2
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995740-DJLXT360LEA2 Packaging: Bulk Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: LQFP Alternative Parts (Cross-Reference): DJLXT360LEA2DJLXT360 LE.A2; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995740-DJLXT360LEA2
Packaging: Bulk
Mounting: SMD (SMT)
Categories: Interface - Specialized
Case / Package: LQFP
Alternative Parts (Cross-Reference): DJLXT360LEA2DJLXT360LE.A2;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now
Interface Transceiver IC - 754-DJLXT360LEA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-DJLXT360LEA2
Interface Transceiver IC 754-DJLXT360LEA2
IC 1-PORT T1/E1 Ser Txcvr 44LQFP Product overview: DJLXT360LEA2 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DJLXT360LEA2 can be used for catalog matching and distributor lookup.

IC 1-PORT T1/E1 Ser Txcvr 44LQFP Product overview: DJLXT360LEA2 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DJLXT360LEA2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 995740-DJLXT360LEA2 754-DJLXT360LEA2
Product Name Interface - Interface - Specialized - DJLXT360LEA2 Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7098048 - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Multichannel line transceiver
Features RoHS
# of Tx 4 #
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G66GV,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
 - 2910A/BZC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details