Intel Corporation Embedded - Embedded - Microprocessors - DF8064101211300S R0VY DF8064101211300S R0VY

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031573-DF8064101211 300S R0VY Mounting: SMD (SMT) Frequency: 1.86 GHz Operating Supply Voltage: 1.21 V Memory Type: DDR3 Memory Size: 4 GB Interface: PCIe, USB Number of Pins: 559 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.86 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): AU80610004671AAS LBMH; AU80610004653AAS LBMG; AU80610006237AA SLBX9; T1013NSE7KQA; T1023NSE7MQA; MCIMX6D7CVT08ADDF806 4101211300 SR0VY; DF8064101211300/SR0V Y; DF8064101211300S/R0V Y; DF8064101211300SR0VY ; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031573-DF8064101211 300S R0VY Mounting: SMD (SMT) Frequency: 1.86 GHz Operating Supply Voltage: 1.21 V Memory Type: DDR3 Memory Size: 4 GB Interface: PCIe, USB Number of Pins: 559 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.86 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): AU80610004671AAS LBMH; AU80610004653AAS LBMG; AU80610006237AA SLBX9; T1013NSE7KQA; T1023NSE7MQA; MCIMX6D7CVT08ADDF806 4101211300 SR0VY; DF8064101211300/SR0V Y; DF8064101211300S/R0V Y; DF8064101211300SR0VY ; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - DF8064101211300S R0VY - 1031573-DF8064101211300S R0VY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - DF8064101211300S R0VY
1031573-DF8064101211300S R0VY
Embedded - Embedded - Microprocessors - DF8064101211300S R0VY 1031573-DF8064101211300S R0VY
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031573-DF8064101211 300S R0VY Mounting: SMD (SMT) Frequency: 1.86 GHz Operating Supply Voltage: 1.21 V Memory Type: DDR3 Memory Size: 4 GB Interface: PCIe, USB Number of Pins: 559 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.86 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): AU80610004671AAS LBMH; AU80610004653AAS LBMG; AU80610006237AA SLBX9; T1013NSE7KQA; T1023NSE7MQA; MCIMX6D7CVT08ADDF806 4101211300 SR0VY; DF8064101211300/SR0V Y; DF8064101211300S/R0V Y; DF8064101211300SR0VY ; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031573-DF8064101211300S R0VY
Mounting: SMD (SMT)
Frequency: 1.86 GHz
Operating Supply Voltage: 1.21 V
Memory Type: DDR3
Memory Size: 4 GB
Interface: PCIe, USB
Number of Pins: 559
Categories: Embedded - Microprocessors
Case / Package: FCBGA
Max Frequency: 1.86 GHz
Number of Cores: 2
Alternative Parts (Cross-Reference): AU80610004671AAS LBMH; AU80610004653AAS LBMG; AU80610006237AA SLBX9; T1013NSE7KQA; T1023NSE7MQA; MCIMX6D7CVT08ADDF8064101211300 SR0VY; DF8064101211300/SR0VY; DF8064101211300S/R0VY; DF8064101211300SR0VY;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now
64bit 1.86GHz Embedded Microprocessor MPU - 694-DF8064101211300S R0VY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64bit 1.86GHz Embedded Microprocessor MPU
694-DF8064101211300S R0VY
64bit 1.86GHz Embedded Microprocessor MPU 694-DF8064101211300S R0VY
MPU Atom™ Processor D2550 RISC 64bit 32nm 1.86GHz 559-Pin FCBGA Tray Product overview: DF8064101211300S R0VY from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1.86GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1.86GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DF8064101211300S R0VY can be used for catalog matching and distributor lookup.

MPU Atom™ Processor D2550 RISC 64bit 32nm 1.86GHz 559-Pin FCBGA Tray Product overview: DF8064101211300S R0VY from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1.86GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1.86GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DF8064101211300S R0VY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1031573-DF8064101211300S R0VY 694-DF8064101211300S R0VY
Product Name Embedded - Embedded - Microprocessors - DF8064101211300S R0VY 64bit 1.86GHz Embedded Microprocessor MPU
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Celeron® Processor 2981U (2M Cache, 1.60 GHz) - 2981U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1600 MHz
View Details