Intel Corporation Embedded - Embedded - Microprocessors - DF8064101211300 SR0QB DF8064101211300 SR0QB

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031032-DF8064101211 300 SR0QB Mounting: SMD (SMT) Operating Supply Voltage: 1.21 V Memory Type: DDR3 Memory Size: 4 GB Number of Pins: 559 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.86 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): DF8064101211300 SR0QBDF8064101211300 -SR0QB; DF8064101211300S R0QB; DF8064101211300SR0QB ; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031032-DF8064101211 300 SR0QB Mounting: SMD (SMT) Operating Supply Voltage: 1.21 V Memory Type: DDR3 Memory Size: 4 GB Number of Pins: 559 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.86 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): DF8064101211300 SR0QBDF8064101211300 -SR0QB; DF8064101211300S R0QB; DF8064101211300SR0QB ; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - DF8064101211300 SR0QB - 1031032-DF8064101211300 SR0QB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - DF8064101211300 SR0QB
1031032-DF8064101211300 SR0QB
Embedded - Embedded - Microprocessors - DF8064101211300 SR0QB 1031032-DF8064101211300 SR0QB
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031032-DF8064101211 300 SR0QB Mounting: SMD (SMT) Operating Supply Voltage: 1.21 V Memory Type: DDR3 Memory Size: 4 GB Number of Pins: 559 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.86 GHz Number of Cores: 2 Alternative Parts (Cross-Reference): DF8064101211300 SR0QBDF8064101211300 -SR0QB; DF8064101211300S R0QB; DF8064101211300SR0QB ; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b RoHS: Compliant Radiation Hardening: No

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031032-DF8064101211300 SR0QB
Mounting: SMD (SMT)
Operating Supply Voltage: 1.21 V
Memory Type: DDR3
Memory Size: 4 GB
Number of Pins: 559
Categories: Embedded - Microprocessors
Case / Package: FCBGA
Max Frequency: 1.86 GHz
Number of Cores: 2
Alternative Parts (Cross-Reference): DF8064101211300 SR0QBDF8064101211300-SR0QB; DF8064101211300S R0QB; DF8064101211300SR0QB;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Data Bus Width: 64 b
RoHS: Compliant
Radiation Hardening: No

Buy Now
1.86GHz Embedded Microprocessor MPU - 694-DF8064101211300 SR0QB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.86GHz Embedded Microprocessor MPU
694-DF8064101211300 SR0QB
1.86GHz Embedded Microprocessor MPU 694-DF8064101211300 SR0QB
64-bit RISC MPU, 1.86GHz, 32nm, 559-Pin FCBGA Product overview: DF8064101211300 SR0QB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.86GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.86GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DF8064101211300 SR0QB can be used for catalog matching and distributor lookup.

64-bit RISC MPU, 1.86GHz, 32nm, 559-Pin FCBGA Product overview: DF8064101211300 SR0QB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.86GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.86GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DF8064101211300 SR0QB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1031032-DF8064101211300 SR0QB 694-DF8064101211300 SR0QB
Product Name Embedded - Embedded - Microprocessors - DF8064101211300 SR0QB 1.86GHz Embedded Microprocessor MPU
Package Type Other; FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZCEA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Microprocessors - 150-SAMA7D65D5MT-V/4UB-SL3TR-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details