Intel Corporation 2.13GHz Embedded Microprocessor MPU DF8064101055647

Description
Atom D2700 (2.13GHz FCBGA559) Product overview: DF8064101055647 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DF8064101055647 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Atom D2700 (2.13GHz FCBGA559) Product overview: DF8064101055647 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DF8064101055647 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.13GHz Embedded Microprocessor MPU - 694-DF8064101055647 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.13GHz Embedded Microprocessor MPU
694-DF8064101055647
2.13GHz Embedded Microprocessor MPU 694-DF8064101055647
Atom D2700 (2.13GHz FCBGA559) Product overview: DF8064101055647 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DF8064101055647 can be used for catalog matching and distributor lookup.

Atom D2700 (2.13GHz FCBGA559) Product overview: DF8064101055647 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DF8064101055647 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - DF8064101055647 - 954360-DF8064101055647 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - DF8064101055647
954360-DF8064101055647
Embedded - Embedded - Microprocessors - DF8064101055647 954360-DF8064101055647
Win Source Part Number: 954360-DF80641010556 47 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954360-DF8064101055647
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-DF8064101055647 954360-DF8064101055647
Product Name 2.13GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - DF8064101055647
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - BSC9132NXN7MNMB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details