Intel Corporation 32-bit 32 Bit 1.6 Ghz bga Embedded Microprocessor MPU DF8064101050706.SR0DB

Description
Intel ATOM-32 Bit Mpu N2600 (1M Cache, 1.6 Ghz) Fc-bga, Tra Product overview: DF8064101050706.SR0D B from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 1.6 Ghz, bga. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 Bit, 1.6 Ghz, bga, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DF8064101050706. SR0DB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Intel ATOM-32 Bit Mpu N2600 (1M Cache, 1.6 Ghz) Fc-bga, Tra Product overview: DF8064101050706.SR0D B from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 1.6 Ghz, bga. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 Bit, 1.6 Ghz, bga, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DF8064101050706. SR0DB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 32 Bit 1.6 Ghz bga Embedded Microprocessor MPU - 694-DF8064101050706.SR0DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32 Bit 1.6 Ghz bga Embedded Microprocessor MPU
694-DF8064101050706.SR0DB
32-bit 32 Bit 1.6 Ghz bga Embedded Microprocessor MPU 694-DF8064101050706.SR0DB
Intel ATOM-32 Bit Mpu N2600 (1M Cache, 1.6 Ghz) Fc-bga, Tra Product overview: DF8064101050706.SR0D B from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 1.6 Ghz, bga. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 Bit, 1.6 Ghz, bga, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DF8064101050706. SR0DB can be used for catalog matching and distributor lookup.

Intel ATOM-32 Bit Mpu N2600 (1M Cache, 1.6 Ghz) Fc-bga, Tra Product overview: DF8064101050706.SR0DB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 1.6 Ghz, bga. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 Bit, 1.6 Ghz, bga, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DF8064101050706.SR0DB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - DF8064101050706.SR0DB - 1185587-DF8064101050706.SR0DB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - DF8064101050706.SR0DB
1185587-DF8064101050706.SR0DB
Embedded - Embedded - Microprocessors - DF8064101050706.SR0DB 1185587-DF8064101050706.SR0DB
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185587-DF8064101050 706.SR0DB Frequency: 1.6 GHz Number of Pins: 559 Categories: Embedded - Microprocessors Case / Package: FCBGA Alternative Parts (Cross-Reference): DF8064101050706 SR0DB; DF8064101050706-SR0D B; DF8064101050706S R0DB; DF8064101050706SR0DB ; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185587-DF8064101050706.SR0DB
Frequency: 1.6 GHz
Number of Pins: 559
Categories: Embedded - Microprocessors
Case / Package: FCBGA
Alternative Parts (Cross-Reference): DF8064101050706 SR0DB; DF8064101050706-SR0DB; DF8064101050706S R0DB; DF8064101050706SR0DB;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-DF8064101050706.SR0DB 1185587-DF8064101050706.SR0DB
Product Name 32-bit 32 Bit 1.6 Ghz bga Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - DF8064101050706.SR0DB
Package Type Other; FCBGA Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBCA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 352 TBGA
Clock Speed 350 MHz
View Details