Intel Corporation 8-bit 6MHz Embedded Microcontroller MCU D8752BH

Description
8-Bit Microcontroller, 8051 CPU, 6MHz, UVPROM, 40-Pin CDIP Product overview: D8752BH from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 6MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D8752BH can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit Microcontroller, 8051 CPU, 6MHz, UVPROM, 40-Pin CDIP Product overview: D8752BH from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 6MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D8752BH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 6MHz Embedded Microcontroller MCU - 685-D8752BH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 6MHz Embedded Microcontroller MCU
685-D8752BH
8-bit 6MHz Embedded Microcontroller MCU 685-D8752BH
8-Bit Microcontroller, 8051 CPU, 6MHz, UVPROM, 40-Pin CDIP Product overview: D8752BH from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 6MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D8752BH can be used for catalog matching and distributor lookup.

8-Bit Microcontroller, 8051 CPU, 6MHz, UVPROM, 40-Pin CDIP Product overview: D8752BH from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 6MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D8752BH can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - D8752BH - 250560-D8752BH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - D8752BH
250560-D8752BH
Embedded - Embedded - Microcontrollers - D8752BH 250560-D8752BH
Manufacturer: Intel Win Source Part Number: 250560-D8752BH Family Name: D8752BH Alternative Parts (Cross-Reference): DS87C520+MNL; TS80C54X2yyy-MUA; TS80C54X2yyy-MIA; TS87C51U2-LIJR; Introduction Date: October 01, 1993 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 250560-D8752BH
Family Name: D8752BH
Alternative Parts (Cross-Reference): DS87C520+MNL; TS80C54X2yyy-MUA; TS80C54X2yyy-MIA; TS87C51U2-LIJR;
Introduction Date: October 01, 1993
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-D8752BH 250560-D8752BH
Product Name 8-bit 6MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - D8752BH
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
 - C161PILMCAFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers